TE Connectivity Standard Circular Connectors 2174201-1

Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Shell Base Material : Brass Shell Plating Material : Sulfur Nickel Over Nickel Configuration Features Contacts Preloaded : Yes Keying : N Number of Positions : 7 Contact Features Contact Layout Arrangement : Circular Housing Features Alignment Keyed : 145° Circular Connector Shell Size : M11 Mechanical Attachment 嵌合調整のタイプ : Keyed Mating Alignment : With Mating Retention : With Mating Retention Type : Threaded Coupling Packaging Features Packaging Quantity : 20 Product Type Features Circular Connector Type : Plug Product Type : Connector Shell Type : Metal Usage Conditions Operating Temperature Range (DEGC) : -50 - 150
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Shell Base Material : Brass Shell Plating Material : Sulfur Nickel Over Nickel Configuration Features Contacts Preloaded : Yes Keying : N Number of Positions : 7 Contact Features Contact Layout Arrangement : Circular Housing Features Alignment Keyed : 145° Circular Connector Shell Size : M11 Mechanical Attachment 嵌合調整のタイプ : Keyed Mating Alignment : With Mating Retention : With Mating Retention Type : Threaded Coupling Packaging Features Packaging Quantity : 20 Product Type Features Circular Connector Type : Plug Product Type : Connector Shell Type : Metal Usage Conditions Operating Temperature Range (DEGC) : -50 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2174201-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2174201-1
Standard Circular Connectors 2174201-1
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Shell Base Material : Brass Shell Plating Material : Sulfur Nickel Over Nickel Configuration Features Contacts Preloaded : Yes Keying : N Number of Positions : 7 Contact Features Contact Layout Arrangement : Circular Housing Features Alignment Keyed : 145° Circular Connector Shell Size : M11 Mechanical Attachment 嵌合調整のタイプ : Keyed Mating Alignment : With Mating Retention : With Mating Retention Type : Threaded Coupling Packaging Features Packaging Quantity : 20 Product Type Features Circular Connector Type : Plug Product Type : Connector Shell Type : Metal Usage Conditions Operating Temperature Range (DEGC) : -50 - 150

Body Features


  • Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer)
  • Shell Base Material : Brass
  • Shell Plating Material : Sulfur Nickel Over Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Keying : N
  • Number of Positions : 7

Contact Features


  • Contact Layout Arrangement : Circular

Housing Features


  • Alignment Keyed : 145°
  • Circular Connector Shell Size : M11

Mechanical Attachment


  • 嵌合調整のタイプ : Keyed
  • Mating Alignment : With
  • Mating Retention : With
  • Mating Retention Type : Threaded Coupling

Packaging Features


  • Packaging Quantity : 20

Product Type Features


  • Circular Connector Type : Plug
  • Product Type : Connector
  • Shell Type : Metal

Usage Conditions


  • Operating Temperature Range (DEGC) : -50 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2174201-1
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-13-1-B-R12-CF-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 100503SL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Standard Circular Connectors - 1-1589064-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details