TE Connectivity Standard Circular Connectors 2174196-1

Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Environmental Protection : With Environmental Protection Type : Sealed Configuration Features Contacts Preloaded : Yes Number of Positions : 19 Contact Features Circular Connector Contact Type : Socket Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length (INCH) : .99 Housing Features Alignment Keyed : 215° Circular Connector Shell Size : M14 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : With Polarization Code : N Packaging Features Packaging Quantity : 30 Product Type Features Circular Connector Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Usage Conditions Operating Temperature Range : -50 - 150 DEGC  [-58 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Environmental Protection : With Environmental Protection Type : Sealed Configuration Features Contacts Preloaded : Yes Number of Positions : 19 Contact Features Circular Connector Contact Type : Socket Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length (INCH) : .99 Housing Features Alignment Keyed : 215° Circular Connector Shell Size : M14 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : With Polarization Code : N Packaging Features Packaging Quantity : 30 Product Type Features Circular Connector Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Usage Conditions Operating Temperature Range : -50 - 150 DEGC  [-58 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2174196-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2174196-1
Standard Circular Connectors 2174196-1
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Environmental Protection : With Environmental Protection Type : Sealed Configuration Features Contacts Preloaded : Yes Number of Positions : 19 Contact Features Circular Connector Contact Type : Socket Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length (INCH) : .99 Housing Features Alignment Keyed : 215° Circular Connector Shell Size : M14 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : With Polarization Code : N Packaging Features Packaging Quantity : 30 Product Type Features Circular Connector Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Usage Conditions Operating Temperature Range : -50 - 150 DEGC  [-58 - 302 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer)
  • Environmental Protection : With
  • Environmental Protection Type : Sealed

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 19

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Layout Arrangement : Circular
  • Reverse Gender : Yes

Dimensions


  • Assembly Length (INCH) : .99

Housing Features


  • Alignment Keyed : 215°
  • Circular Connector Shell Size : M14

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Threaded Coupling
  • Panel Mount Feature : With
  • Polarization Code : N

Packaging Features


  • Packaging Quantity : 30

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Panel
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -50 - 150 DEGC  [-58 - 302 DEGF ]
Buy Now Datasheet
Unspecified Connectors - 2174196-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
2174196-1
Unspecified Connectors 2174196-1
Thread 19P Rece SP S-Cup Cont KIT/N

Thread 19P Rece SP S-Cup Cont KIT/N

Buy Now
Swedesboro, NJ, United States
Unspecified Connectors
2174196-1
Unspecified Connectors 2174196-1
Unspecified Connectors

Unspecified Connectors

Buy Now
Thread 19P Rece Sp S-Cup Cont Kit/n Amp - Te Connectivity - 41AJ6308 - Newark, An Avnet Company
Chicago, IL, United States
Thread 19P Rece Sp S-Cup Cont Kit/n Amp - Te Connectivity
41AJ6308
Thread 19P Rece Sp S-Cup Cont Kit/n Amp - Te Connectivity 41AJ6308
Thread 19P Rece SP S-Cup Cont KIT/N

Thread 19P Rece SP S-Cup Cont KIT/N

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2174196-1 2174196-1 41AJ6308
Product Name Standard Circular Connectors Unspecified Connectors Thread 19P Rece Sp S-Cup Cont Kit/n Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-11-1-B-R4-01-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Standard Rectangular Connectors - 013133-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details