TE Connectivity Standard Circular Connectors 2174195-1

Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Environmental Protection : With Environmental Protection Type : Sealed Configuration Features Contacts Preloaded : Yes Keying : N - 145° Number of Positions : 19 Contact Features Circular Connector Contact Type : Socket Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length (MM) : 27.3 Housing Features Alignment Keyed : 145° Circular Connector Shell Size : M14 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature Type : Flanged Packaging Features Packaging Quantity : 30 Product Type Features Circular Connector Type : Receptacle Connector System : Wire-to-Panel Product Type : Connector Sealable : Yes Usage Conditions Operating Temperature Range (DEGC) : -50 - 150
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Environmental Protection : With Environmental Protection Type : Sealed Configuration Features Contacts Preloaded : Yes Keying : N - 145° Number of Positions : 19 Contact Features Circular Connector Contact Type : Socket Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length (MM) : 27.3 Housing Features Alignment Keyed : 145° Circular Connector Shell Size : M14 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature Type : Flanged Packaging Features Packaging Quantity : 30 Product Type Features Circular Connector Type : Receptacle Connector System : Wire-to-Panel Product Type : Connector Sealable : Yes Usage Conditions Operating Temperature Range (DEGC) : -50 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2174195-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2174195-1
Standard Circular Connectors 2174195-1
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Environmental Protection : With Environmental Protection Type : Sealed Configuration Features Contacts Preloaded : Yes Keying : N - 145° Number of Positions : 19 Contact Features Circular Connector Contact Type : Socket Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length (MM) : 27.3 Housing Features Alignment Keyed : 145° Circular Connector Shell Size : M14 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature Type : Flanged Packaging Features Packaging Quantity : 30 Product Type Features Circular Connector Type : Receptacle Connector System : Wire-to-Panel Product Type : Connector Sealable : Yes Usage Conditions Operating Temperature Range (DEGC) : -50 - 150

Body Features


  • Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer)
  • Environmental Protection : With
  • Environmental Protection Type : Sealed

Configuration Features


  • Contacts Preloaded : Yes
  • Keying : N - 145°
  • Number of Positions : 19

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Layout Arrangement : Circular
  • Reverse Gender : Yes

Dimensions


  • Assembly Length (MM) : 27.3

Housing Features


  • Alignment Keyed : 145°
  • Circular Connector Shell Size : M14

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Threaded Coupling
  • Panel Mount Feature Type : Flanged

Packaging Features


  • Packaging Quantity : 30

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector System : Wire-to-Panel
  • Product Type : Connector
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range (DEGC) : -50 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2174195-1
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products