TE Connectivity Standard Circular Connectors 2174193-3

Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Configuration Features Keying : B - 270° Number of Positions : 19 Housing Features Circular Connector Shell Size : M14 Packaging Features Packaging Quantity : 20 Product Type Features Circular Connector Type : Plug Product Type : Connector Usage Conditions Operating Temperature Range (DEGC) : -50 - 150
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Configuration Features Keying : B - 270° Number of Positions : 19 Housing Features Circular Connector Shell Size : M14 Packaging Features Packaging Quantity : 20 Product Type Features Circular Connector Type : Plug Product Type : Connector Usage Conditions Operating Temperature Range (DEGC) : -50 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2174193-3 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2174193-3
Standard Circular Connectors 2174193-3
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Configuration Features Keying : B - 270° Number of Positions : 19 Housing Features Circular Connector Shell Size : M14 Packaging Features Packaging Quantity : 20 Product Type Features Circular Connector Type : Plug Product Type : Connector Usage Conditions Operating Temperature Range (DEGC) : -50 - 150

Body Features


  • Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer)

Configuration Features


  • Keying : B - 270°
  • Number of Positions : 19

Housing Features


  • Circular Connector Shell Size : M14

Packaging Features


  • Packaging Quantity : 20

Product Type Features


  • Circular Connector Type : Plug
  • Product Type : Connector

Usage Conditions


  • Operating Temperature Range (DEGC) : -50 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2174193-3
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-13-1-B-R12-CF-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Housings - 1734-1-2392563-6-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
View Details
Standard Circular Connectors - 1-2315714-3 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details