TE Connectivity Standard Circular Connectors 2174193-1

Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Configuration Features Number of Positions : 19 Dimensions Assembly Length (MM) : 32.9 Housing Features Alignment Keyed : 145° Circular Connector Shell Size : M14 Mechanical Attachment Polarization Code : N Packaging Features Packaging Quantity : 200 Product Type Features Circular Connector Type : Plug Connector Product Type : Connector Assembly Usage Conditions Operating Temperature Range : -50 - 150 DEGC  [-58 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Configuration Features Number of Positions : 19 Dimensions Assembly Length (MM) : 32.9 Housing Features Alignment Keyed : 145° Circular Connector Shell Size : M14 Mechanical Attachment Polarization Code : N Packaging Features Packaging Quantity : 200 Product Type Features Circular Connector Type : Plug Connector Product Type : Connector Assembly Usage Conditions Operating Temperature Range : -50 - 150 DEGC  [-58 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2174193-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2174193-1
Standard Circular Connectors 2174193-1
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Configuration Features Number of Positions : 19 Dimensions Assembly Length (MM) : 32.9 Housing Features Alignment Keyed : 145° Circular Connector Shell Size : M14 Mechanical Attachment Polarization Code : N Packaging Features Packaging Quantity : 200 Product Type Features Circular Connector Type : Plug Connector Product Type : Connector Assembly Usage Conditions Operating Temperature Range : -50 - 150 DEGC  [-58 - 302 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer)

Configuration Features


  • Number of Positions : 19

Dimensions


  • Assembly Length (MM) : 32.9

Housing Features


  • Alignment Keyed : 145°
  • Circular Connector Shell Size : M14

Mechanical Attachment


  • Polarization Code : N

Packaging Features


  • Packaging Quantity : 200

Product Type Features


  • Circular Connector Type : Plug
  • Connector Product Type : Connector Assembly

Usage Conditions


  • Operating Temperature Range : -50 - 150 DEGC  [-58 - 302 DEGF ]
Buy Now Datasheet
Unspecified Connectors - 2174193-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
2174193-1
Unspecified Connectors 2174193-1
Thread 19P Plug SP S-Cup Cont KIT/N

Thread 19P Plug SP S-Cup Cont KIT/N

Buy Now
Swedesboro, NJ, United States
Unspecified Connectors
2174193-1
Unspecified Connectors 2174193-1
Unspecified Connectors

Unspecified Connectors

Buy Now
Thread 19P Plug Sp S-Cup Cont Kit/n Amp - Te Connectivity - 41AJ6307 - Newark, An Avnet Company
Chicago, IL, United States
Thread 19P Plug Sp S-Cup Cont Kit/n Amp - Te Connectivity
41AJ6307
Thread 19P Plug Sp S-Cup Cont Kit/n Amp - Te Connectivity 41AJ6307
Thread 19P Plug SP S-Cup Cont KIT/N

Thread 19P Plug SP S-Cup Cont KIT/N

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2174193-1 2174193-1 41AJ6307
Product Name Standard Circular Connectors Unspecified Connectors Thread 19P Plug Sp S-Cup Cont Kit/n Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 12343-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Standard Circular Connectors - 1-2308323-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
4 suppliers