TE Connectivity Standard Circular Connectors 2174192-2

Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Shell Base Material : Brass Configuration Features Number of Positions : 19 Dimensions Assembly Length (MM) : 33.2 Housing Features Alignment Keyed : 215° Circular Connector Shell Size : M14 Mechanical Attachment Polarization Code : A Packaging Features Packaging Quantity : 20 Product Type Features Circular Connector Type : Plug Connector Product Type : Connector Assembly
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Shell Base Material : Brass Configuration Features Number of Positions : 19 Dimensions Assembly Length (MM) : 33.2 Housing Features Alignment Keyed : 215° Circular Connector Shell Size : M14 Mechanical Attachment Polarization Code : A Packaging Features Packaging Quantity : 20 Product Type Features Circular Connector Type : Plug Connector Product Type : Connector Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2174192-2 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2174192-2
Standard Circular Connectors 2174192-2
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Shell Base Material : Brass Configuration Features Number of Positions : 19 Dimensions Assembly Length (MM) : 33.2 Housing Features Alignment Keyed : 215° Circular Connector Shell Size : M14 Mechanical Attachment Polarization Code : A Packaging Features Packaging Quantity : 20 Product Type Features Circular Connector Type : Plug Connector Product Type : Connector Assembly

Body Features


  • Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer)
  • Shell Base Material : Brass

Configuration Features


  • Number of Positions : 19

Dimensions


  • Assembly Length (MM) : 33.2

Housing Features


  • Alignment Keyed : 215°
  • Circular Connector Shell Size : M14

Mechanical Attachment


  • Polarization Code : A

Packaging Features


  • Packaging Quantity : 20

Product Type Features


  • Circular Connector Type : Plug
  • Connector Product Type : Connector Assembly
Buy Now Datasheet
Unspecified Connectors - 2174192-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
2174192-2
Unspecified Connectors 2174192-2
Bayonet 19P Plug SP S-Cup Cont KIT/A

Bayonet 19P Plug SP S-Cup Cont KIT/A

Buy Now
Swedesboro, NJ, United States
Unspecified Connectors
2174192-2
Unspecified Connectors 2174192-2
Unspecified Connectors

Unspecified Connectors

Buy Now
Bayonet 19P Plug Sp S-Cup Cont Kit/a Amp - Te Connectivity - 41AJ6306 - Newark, An Avnet Company
Chicago, IL, United States
Bayonet 19P Plug Sp S-Cup Cont Kit/a Amp - Te Connectivity
41AJ6306
Bayonet 19P Plug Sp S-Cup Cont Kit/a Amp - Te Connectivity 41AJ6306
Bayonet 19P Plug SP S-Cup Cont KIT/A

Bayonet 19P Plug SP S-Cup Cont KIT/A

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2174192-2 2174192-2 41AJ6306
Product Name Standard Circular Connectors Unspecified Connectors Bayonet 19P Plug Sp S-Cup Cont Kit/a Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Data Bus Connectors - 003507-000 - TE Connectivity
Specs
Termination Solder
View Details
2 suppliers
Circular Connector Accessories - 17-100P160-13-1-B-LC4-03-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Assemblies - 1-208223-2-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Voltage Rating 250 volts
View Details