TE Connectivity Standard Circular Connectors 2174192-1

Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Shell Base Material : Brass Configuration Features Keying : N Number of Positions : 19 Dimensions Assembly Length (MM) : 33.2 Housing Features Alignment Keyed : 145° Circular Connector Shell Size : M14 Packaging Features Packaging Quantity : 20 Product Type Features Circular Connector Type : Plug Product Type : Connector
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Shell Base Material : Brass Configuration Features Keying : N Number of Positions : 19 Dimensions Assembly Length (MM) : 33.2 Housing Features Alignment Keyed : 145° Circular Connector Shell Size : M14 Packaging Features Packaging Quantity : 20 Product Type Features Circular Connector Type : Plug Product Type : Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2174192-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2174192-1
Standard Circular Connectors 2174192-1
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Shell Base Material : Brass Configuration Features Keying : N Number of Positions : 19 Dimensions Assembly Length (MM) : 33.2 Housing Features Alignment Keyed : 145° Circular Connector Shell Size : M14 Packaging Features Packaging Quantity : 20 Product Type Features Circular Connector Type : Plug Product Type : Connector

Body Features


  • Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer)
  • Shell Base Material : Brass

Configuration Features


  • Keying : N
  • Number of Positions : 19

Dimensions


  • Assembly Length (MM) : 33.2

Housing Features


  • Alignment Keyed : 145°
  • Circular Connector Shell Size : M14

Packaging Features


  • Packaging Quantity : 20

Product Type Features


  • Circular Connector Type : Plug
  • Product Type : Connector
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2174192-1
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 003416-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details
Circular Connector Housings - 1734-1-2392563-6-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 006-0937-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details