TE Connectivity Standard Circular Connectors 2174191-2

Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Configuration Features Keying : B Number of Positions : 19 Dimensions Assembly Length (MM) : 33.3 Housing Features Alignment Keyed : 215° Circular Connector Shell Size : M14 Packaging Features Packaging Quantity : 20 Product Type Features Circular Connector Type : Plug Product Type : Connector
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Configuration Features Keying : B Number of Positions : 19 Dimensions Assembly Length (MM) : 33.3 Housing Features Alignment Keyed : 215° Circular Connector Shell Size : M14 Packaging Features Packaging Quantity : 20 Product Type Features Circular Connector Type : Plug Product Type : Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2174191-2 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2174191-2
Standard Circular Connectors 2174191-2
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Configuration Features Keying : B Number of Positions : 19 Dimensions Assembly Length (MM) : 33.3 Housing Features Alignment Keyed : 215° Circular Connector Shell Size : M14 Packaging Features Packaging Quantity : 20 Product Type Features Circular Connector Type : Plug Product Type : Connector

Body Features


  • Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer)

Configuration Features


  • Keying : B
  • Number of Positions : 19

Dimensions


  • Assembly Length (MM) : 33.3

Housing Features


  • Alignment Keyed : 215°
  • Circular Connector Shell Size : M14

Packaging Features


  • Packaging Quantity : 20

Product Type Features


  • Circular Connector Type : Plug
  • Product Type : Connector
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2174191-2
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Electronic Connector - 2026-1-1564532-1 - ERSAELECTRONICS PTE. LTD.
Specs
Connector Type Automotive Connector
Gender Male / Plug
Voltage Rating 42 volts
View Details
4 suppliers
Circular Connector Contacts - 1508-006-1104-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 AWG
View Details
250V Electronic Connector - 436-1-206934-1 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Solder
Voltage Rating 250 volts
View Details
5 suppliers