TE Connectivity Standard Circular Connectors 2174191-1

Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Configuration Features Keying : N Number of Positions : 19 Dimensions Assembly Length (MM) : 33.3 Housing Features Alignment Keyed : 145° Circular Connector Shell Size : M14 Packaging Features Packaging Quantity : 20 Product Type Features Circular Connector Type : Plug Product Type : Connector Assembly
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Configuration Features Keying : N Number of Positions : 19 Dimensions Assembly Length (MM) : 33.3 Housing Features Alignment Keyed : 145° Circular Connector Shell Size : M14 Packaging Features Packaging Quantity : 20 Product Type Features Circular Connector Type : Plug Product Type : Connector Assembly
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2174191-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2174191-1
Standard Circular Connectors 2174191-1
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Configuration Features Keying : N Number of Positions : 19 Dimensions Assembly Length (MM) : 33.3 Housing Features Alignment Keyed : 145° Circular Connector Shell Size : M14 Packaging Features Packaging Quantity : 20 Product Type Features Circular Connector Type : Plug Product Type : Connector Assembly

Body Features


  • Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer)

Configuration Features


  • Keying : N
  • Number of Positions : 19

Dimensions


  • Assembly Length (MM) : 33.3

Housing Features


  • Alignment Keyed : 145°
  • Circular Connector Shell Size : M14

Packaging Features


  • Packaging Quantity : 20

Product Type Features


  • Circular Connector Type : Plug
  • Product Type : Connector Assembly
Buy Now
Unspecified Connectors - 2174191-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
2174191-1
Unspecified Connectors 2174191-1
Push-Pull 19P Plug SP S-Cup Cont KIT/N

Push-Pull 19P Plug SP S-Cup Cont KIT/N

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 2174191-1 2174191-1
Product Name Standard Circular Connectors Unspecified Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 097-0205-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular RJ45 Connectors - 1-1546415-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Modular Connector and RJ Connector
Mounting Panel Mount
View Details
7 suppliers