TE Connectivity High Speed Pluggable IO Connectors & Cages 2173238-1

Description
Configuration Features Number of Ports : 3 Number of Rear EONs per Port Column : 1 Port Matrix Configuration : 1 x 3 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 2.2 MM  [.086 INCH ] Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Customer Applied Gasket Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Ganged Pluggable Form Factor : QSFP28/56 Pluggable I/O Product Type : Cage Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 3 Number of Rear EONs per Port Column : 1 Port Matrix Configuration : 1 x 3 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 2.2 MM  [.086 INCH ] Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Customer Applied Gasket Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Ganged Pluggable Form Factor : QSFP28/56 Pluggable I/O Product Type : Cage Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2173238-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2173238-1
High Speed Pluggable IO Connectors & Cages 2173238-1
Configuration Features Number of Ports : 3 Number of Rear EONs per Port Column : 1 Port Matrix Configuration : 1 x 3 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 2.2 MM  [.086 INCH ] Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Customer Applied Gasket Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Ganged Pluggable Form Factor : QSFP28/56 Pluggable I/O Product Type : Cage Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ]

Configuration Features


  • Number of Ports : 3
  • Number of Rear EONs per Port Column : 1
  • Port Matrix Configuration : 1 x 3

Contact Features


  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 2.2 MM  [.086 INCH ]

Housing Features


  • Cage Material : Nickel Silver

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : Yes
  • Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly

Other


  • EMI Containment Feature Type : Customer Applied Gasket
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Cage Type : Ganged
  • Pluggable Form Factor : QSFP28/56
  • Pluggable I/O Product Type : Cage
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.05 MM  [.081 INCH ]
Buy Now Datasheet
Pluggable Connector Assemblies - A104674-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A104674-ND
Pluggable Connector Assemblies A104674-ND
Position ZQSFP+ Cage, Ganged (1 x 3) Connector Press-Fit Through Hole, Right Angle

Position ZQSFP+ Cage, Ganged (1 x 3) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
I/O Connectors - 2173238-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2173238-1
I/O Connectors 2173238-1
1x3 Cage Assy, Bhnd Bezel, QSFP28

1x3 Cage Assy, Bhnd Bezel, QSFP28

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2173238-1
I/O Connectors 2173238-1
I/O Connectors

I/O Connectors

Buy Now
Pluggable Connectors - 2173238-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2173238-1
Pluggable Connectors 2173238-1
CONN ZQSFP+ CAGE 1X3 PRESSFIT RA

CONN ZQSFP+ CAGE 1X3 PRESSFIT RA

Supplier's Site Datasheet
I/O Connectors 1x3 CAGE ASSY, BEZEL - 792-2173238-1 - Utmel Electronic Limited
Hong Kong, China
I/O Connectors 1x3 CAGE ASSY, BEZEL
792-2173238-1
I/O Connectors 1x3 CAGE ASSY, BEZEL 792-2173238-1
I/O Connectors 1x3 CAGE ASSY, BEZEL

I/O Connectors 1x3 CAGE ASSY, BEZEL

Supplier's Site
1X3 Cage Assy, Bhnd Bezel, Qsfp28 Amp - Te Connectivity - 76AC4541 - Newark, An Avnet Company
Chicago, IL, United States
1X3 Cage Assy, Bhnd Bezel, Qsfp28 Amp - Te Connectivity
76AC4541
1X3 Cage Assy, Bhnd Bezel, Qsfp28 Amp - Te Connectivity 76AC4541
1x3 Cage Assy, Bhnd Bezel, QSFP28

1x3 Cage Assy, Bhnd Bezel, QSFP28

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Lingto Electronic Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2173238-1 A104674-ND 2173238-1 2173238-1 792-2173238-1 76AC4541
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies I/O Connectors Pluggable Connectors I/O Connectors 1x3 CAGE ASSY, BEZEL 1X3 Cage Assy, Bhnd Bezel, Qsfp28 Amp - Te Connectivity
Termination Through Hole - Press-Fit Press-Fit
Connector Type ZQSFP+
Mounting Through Hole, Right Angle Through Hole
Unlock Full Specs
to access all available technical data