TE Connectivity Rectangular Wire & Cable Connectors & Housings 2173200-2

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Power Positions : 4 Number of Rows : 2 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 20 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 3 MICM  [76.2 MICIN ] Contact Retention Within Housing : With Contact Type : Receptacle Dimensions Row-to-Row Spacing : 6.24 MM  [.246 INCH ] Wire Size (MMSQ) : 2.5 - 4 Wire Size (AWG) : 12 - 14 Wire Size (CMA) : 12 - 14 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 7.8 MM  [.307 INCH ] Housing Material : Glass-Filled PBT Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Power Positions : 4 Number of Rows : 2 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 20 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 3 MICM  [76.2 MICIN ] Contact Retention Within Housing : With Contact Type : Receptacle Dimensions Row-to-Row Spacing : 6.24 MM  [.246 INCH ] Wire Size (MMSQ) : 2.5 - 4 Wire Size (AWG) : 12 - 14 Wire Size (CMA) : 12 - 14 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 7.8 MM  [.307 INCH ] Housing Material : Glass-Filled PBT Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2173200-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2173200-2
Rectangular Wire & Cable Connectors & Housings 2173200-2
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Power Positions : 4 Number of Rows : 2 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 20 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 3 MICM  [76.2 MICIN ] Contact Retention Within Housing : With Contact Type : Receptacle Dimensions Row-to-Row Spacing : 6.24 MM  [.246 INCH ] Wire Size (MMSQ) : 2.5 - 4 Wire Size (AWG) : 12 - 14 Wire Size (CMA) : 12 - 14 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 7.8 MM  [.307 INCH ] Housing Material : Glass-Filled PBT Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 4
  • Number of Power Positions : 4
  • Number of Rows : 2
  • Number of Signal Positions : 0

Contact Features


  • Contact Current Rating (Max) (AMP) : 20
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Mating Area Plating Material Thickness : 3 MICM  [76.2 MICIN ]
  • Contact Retention Within Housing : With
  • Contact Type : Receptacle

Dimensions


  • Row-to-Row Spacing : 6.24 MM  [.246 INCH ]
  • Wire Size (MMSQ) : 2.5 - 4
  • Wire Size (AWG) : 12 - 14
  • Wire Size (CMA) : 12 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 60
  • Operating Voltage (VDC) : 60

Housing Features


  • Centerline (Pitch) : 7.8 MM  [.307 INCH ]
  • Housing Material : Glass-Filled PBT

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
I/O Connectors - 2173200-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2173200-2
I/O Connectors 2173200-2
ELCON MINI 4P CABLE CONN

ELCON MINI 4P CABLE CONN

Buy Now
Blade Type Power Connector Housings - 2173200-2-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Housings
2173200-2-ND
Blade Type Power Connector Housings 2173200-2-ND
"4 Position Blade Type Power Housing Connector Receptacle Black 0.307"" (7.80mm)"

"4 Position Blade Type Power Housing Connector Receptacle Black 0.307"" (7.80mm)"

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2173200-2 2173200-2 2173200-2-ND
Product Name Rectangular Wire & Cable Connectors & Housings I/O Connectors Blade Type Power Connector Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Geometry Straight; 180
Termination Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Rectangular Connectors - 1-1589448-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Voltage Rating 500 volts
View Details