TE Connectivity USB Connectors 2173157-3

Description
Body Features Connector Profile : Micro Offset (MM) : .8 Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1.8 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions PCB Thickness (Recommended) : .8 - 1 MM  [.031 - .039 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .65 MM  [.025 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards IP Rating : IPX4 Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Offset PCB Mount Location : Top Mount Panel Mount Feature Type : Flange Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : .85 MM  [.034 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Micro Offset (MM) : .8 Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1.8 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions PCB Thickness (Recommended) : .8 - 1 MM  [.031 - .039 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .65 MM  [.025 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards IP Rating : IPX4 Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Offset PCB Mount Location : Top Mount Panel Mount Feature Type : Flange Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : .85 MM  [.034 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 2173157-3 - TE Connectivity
Berwyn, PA, United States
USB Connectors
2173157-3
USB Connectors 2173157-3
Body Features Connector Profile : Micro Offset (MM) : .8 Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1.8 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions PCB Thickness (Recommended) : .8 - 1 MM  [.031 - .039 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .65 MM  [.025 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards IP Rating : IPX4 Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Offset PCB Mount Location : Top Mount Panel Mount Feature Type : Flange Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : .85 MM  [.034 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Micro
  • Offset (MM) : .8
  • Shell Plating Finish : Matte
  • Shell Plating Material : Tin

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 5

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.8
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]

Dimensions


  • PCB Thickness (Recommended) : .8 - 1 MM  [.031 - .039 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Centerline (Pitch) : .65 MM  [.025 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • IP Rating : IPX4
  • Moisture Sensitivity Level : 1
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locking Feature : Without
  • PCB Connector Seating : Offset
  • PCB Mount Location : Top Mount
  • Panel Mount Feature Type : Flange

Operation/Application


  • Assembly Process Feature : Without Pick and Place Cover
  • Circuit Application : Power & Signal
  • Halogen Free : No

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Integral Locking Latch : Without
  • USB Type : B
  • USB Version : 2.0

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Length : .85 MM  [.034 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 10000
  • Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now
USB, DVI, HDMI Connector Assemblies - 17-2173157-3DKR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
17-2173157-3DKR-ND
USB, DVI, HDMI Connector Assemblies 17-2173157-3DKR-ND
CONN RCPT USB2.0 MICRO B SMD R/A

CONN RCPT USB2.0 MICRO B SMD R/A

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 17-2173157-3TR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
17-2173157-3TR-ND
USB, DVI, HDMI Connector Assemblies 17-2173157-3TR-ND
USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 17-2173157-3CT-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
17-2173157-3CT-ND
USB, DVI, HDMI Connector Assemblies 17-2173157-3CT-ND
USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

Buy Now Datasheet
I/O Connectors - 2173157-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2173157-3
I/O Connectors 2173157-3
MICRO USB, TYPE B, SPLASHPROOF (LOW MOQ)

MICRO USB, TYPE B, SPLASHPROOF (LOW MOQ)

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2173157-3
I/O Connectors 2173157-3
I/O Connectors

I/O Connectors

Buy Now
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies - 1333969-2173157-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
1333969-2173157-3
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies 1333969-2173157-3
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333969-2173157-3 Category: Connectors, Interconnects>USB, DVI, HDMI Connectors>USB, DVI, HDMI Connector Assemblies Packaging: Reel - TR Features: Pick and Place, Solder Retention Connector Type: USB - micro B Termination: Solder Contact Finish: Gold Number of Contacts: 5 Gender: Receptacle Specifications: USB 2.0 Ingress Protection: Splash Proof Number of Ports: 1 Standard Package: 1,000 Mounting: Surface Mount, Right Angle Voltage - Rated: 30V Mounting Feature: Horizontal Mating Cycles: 10000 Temperature Range - Operating: -30°C ~ 85°C Shell/Shielding Material: Steel, Stainless ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A, 1A, 1.8A HTSUS: 8536.69.4040 Other Part Number: A124356TR,A124356CT, -2173157-3-SI,-21731 57-3-CSI,2266-217315 7-3TR Base Product Number: 2173157 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333969-2173157-3
Category: Connectors, Interconnects>USB, DVI, HDMI Connectors>USB, DVI, HDMI Connector Assemblies
Packaging: Reel - TR
Features: Pick and Place, Solder Retention
Connector Type: USB - micro B
Termination: Solder
Contact Finish: Gold
Number of Contacts: 5
Gender: Receptacle
Specifications: USB 2.0
Ingress Protection: Splash Proof
Number of Ports: 1
Standard Package: 1,000
Mounting: Surface Mount, Right Angle
Voltage - Rated: 30V
Mounting Feature: Horizontal
Mating Cycles: 10000
Temperature Range - Operating: -30°C ~ 85°C
Shell/Shielding Material: Steel, Stainless
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.5A, 1A, 1.8A
HTSUS: 8536.69.4040
Other Part Number: A124356TR,A124356CT,-2173157-3-SI,-2173157-3-CSI,2266-2173157-3TR
Base Product Number: 2173157
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
USB Connectors - 8135766 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
8135766
USB Connectors 8135766
TE Connectivity 2173157-3 USB Connector

TE Connectivity 2173157-3 USB Connector

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
312-2173157-3
SMD Electronic Connector 312-2173157-3
Conn Micro USB 2.0 Type B RCP 5 POS 0.65mm Solder RA SMD 5 Terminal 1 Port T/R Product overview: 2173157-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-2173157-3 can be used for catalog matching and distributor lookup.

Conn Micro USB 2.0 Type B RCP 5 POS 0.65mm Solder RA SMD 5 Terminal 1 Port T/R Product overview: 2173157-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-2173157-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) - 2173157-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.)
2173157-3
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) 2173157-3
Connectors I/O - Data (USB,IEE1394,Firewir e,SATA,etc.)

Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.)

Buy Now
USB, DVI, HDMI Connector Assemblies - 2173157-3 - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
2173157-3
USB, DVI, HDMI Connector Assemblies 2173157-3
CONN RCPT USB2.0 MICRO B SMD R/A

CONN RCPT USB2.0 MICRO B SMD R/A

Supplier's Site Datasheet
Micro Usb, Type B, Splashproof (Low Moq) Rohs Compliant Te Connectivity - 98X8512 - Newark, An Avnet Company
Chicago, IL, United States
Micro Usb, Type B, Splashproof (Low Moq) Rohs Compliant Te Connectivity
98X8512
Micro Usb, Type B, Splashproof (Low Moq) Rohs Compliant Te Connectivity 98X8512
MICRO USB, TYPE B, SPLASHPROOF (LOW MOQ) ROHS COMPLIANT: YES

MICRO USB, TYPE B, SPLASHPROOF (LOW MOQ) ROHS COMPLIANT: YES

Supplier's Site
Micro Usb, 2.0 Type B, Rcpt, 5Pos, Smt; Usb Connector Type Te Connectivity - 18AH0150 - Newark, An Avnet Company
Chicago, IL, United States
Micro Usb, 2.0 Type B, Rcpt, 5Pos, Smt; Usb Connector Type Te Connectivity
18AH0150
Micro Usb, 2.0 Type B, Rcpt, 5Pos, Smt; Usb Connector Type Te Connectivity 18AH0150
MICRO USB, 2.0 TYPE B, RCPT, 5POS, SMT; USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Ways; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy; RoHS Compliant: Yes

MICRO USB, 2.0 TYPE B, RCPT, 5POS, SMT; USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Ways; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
USB Connectors
2173157-3
USB Connectors 2173157-3
USB Connectors SPLASH PROOF MICRO 5P USB B-TYPE

USB Connectors SPLASH PROOF MICRO 5P USB B-TYPE

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2173157-3 17-2173157-3DKR-ND 2173157-3 1333969-2173157-3 8135766 312-2173157-3 2173157-3 2173157-3 98X8512 18AH0150 2173157-3
Product Name USB Connectors USB, DVI, HDMI Connector Assemblies I/O Connectors Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies USB Connectors SMD Electronic Connector Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) USB, DVI, HDMI Connector Assemblies Micro Usb, Type B, Splashproof (Low Moq) Rohs Compliant Te Connectivity Micro Usb, 2.0 Type B, Rcpt, 5Pos, Smt; Usb Connector Type Te Connectivity USB Connectors
Connector Type USB; Wire to Board Connector USB - micro B USB USB B Micro Connector and Nano Connector; USB Micro Connector and Nano Connector; USB USB
Termination Surface Mount Solder Solder Solder SMD/SMT
Mounting Board Mount Surface Mount, Right Angle Surface Mount, Right Angle Surface mount Surface Mount, Right Angle Surface Mount
Current Rating 1.8 amps 0.5 to 1.8 amps 0.5 to 1.8 amps 0.5 to 1.8 amps
Category USB USB
Unlock Full Specs
to access all available technical data