TE Connectivity USB Connectors 2172034-1

Description
Body Features Connector Profile : Mini Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : PBT GF30 Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : Hold-Down Post Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Packaging Features Packaging Method : Box & Tray Packaging Quantity : 95 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Integral Locking Latch : Without Sealable : No USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.84 MM  [.112 INCH ] Usage Conditions Mating Cycles (Max) : 5000 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Soldering Temperature (Max) : 350 DEGC  [662 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Mini Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : PBT GF30 Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : Hold-Down Post Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Packaging Features Packaging Method : Box & Tray Packaging Quantity : 95 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Integral Locking Latch : Without Sealable : No USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.84 MM  [.112 INCH ] Usage Conditions Mating Cycles (Max) : 5000 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Soldering Temperature (Max) : 350 DEGC  [662 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 2172034-1 - TE Connectivity
Berwyn, PA, United States
USB Connectors
2172034-1
USB Connectors 2172034-1
Body Features Connector Profile : Mini Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : PBT GF30 Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : Hold-Down Post Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Packaging Features Packaging Method : Box & Tray Packaging Quantity : 95 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Integral Locking Latch : Without Sealable : No USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.84 MM  [.112 INCH ] Usage Conditions Mating Cycles (Max) : 5000 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Soldering Temperature (Max) : 350 DEGC  [662 DEGF ]

Body Features


  • Connector Profile : Mini
  • Shell Plating Material : Nickel

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 5

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Palladium Nickel

Dimensions


  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Centerline (Pitch) : .8 MM  [.031 INCH ]
  • Housing Color : Black
  • Housing Material : PBT GF30

Industry Standards


  • IP Rating : IP20
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locking Feature : Without
  • PCB Connector Seating : Flush
  • PCB Mount Location : Top Mount
  • PCB Mount Retention Type : Hold-Down Post

Operation/Application


  • Circuit Application : Power, Signal & High Speed Data

Packaging Features


  • Packaging Method : Box & Tray
  • Packaging Quantity : 95

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board
  • Integral Locking Latch : Without
  • Sealable : No
  • USB Type : B
  • USB Version : 2.0

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.84 MM  [.112 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 5000
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Soldering Temperature (Max) : 350 DEGC  [662 DEGF ]
Buy Now Datasheet
USB Connectors - 2172034-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
2172034-1
USB Connectors 2172034-1
MINI USB B, RCPT, R/A, T/H, PBT, Tray

MINI USB B, RCPT, R/A, T/H, PBT, Tray

Buy Now
Swedesboro, NJ, United States
USB Connectors
2172034-1
USB Connectors 2172034-1
INDUSTRIAL USB PROD

INDUSTRIAL USB PROD

Buy Now
Swedesboro, NJ, United States
USB Connectors
2172034-1
USB Connectors 2172034-1
USB Connectors

USB Connectors

Buy Now
USB, DVI, HDMI Connector Assemblies - A135698-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A135698-ND
USB, DVI, HDMI Connector Assemblies A135698-ND
USB - mini B USB 2.0 Receptacle Connector 5 Position Through Hole, Right Angle

USB - mini B USB 2.0 Receptacle Connector 5 Position Through Hole, Right Angle

Buy Now Datasheet
Mini Usb, 2.0 Type B, Rcpt, 5Pos, Th; Usb Connector Type Amp - Te Connectivity - 68AH8515 - Newark, An Avnet Company
Chicago, IL, United States
Mini Usb, 2.0 Type B, Rcpt, 5Pos, Th; Usb Connector Type Amp - Te Connectivity
68AH8515
Mini Usb, 2.0 Type B, Rcpt, 5Pos, Th; Usb Connector Type Amp - Te Connectivity 68AH8515
MINI USB, 2.0 TYPE B, RCPT, 5POS, TH; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

MINI USB, 2.0 TYPE B, RCPT, 5POS, TH; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site
Plug/Receptacle - 94507827 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
94507827
Plug/Receptacle 94507827
USB - MINI B USB 2.0, RECEPTACLE, CONNECTOR, 5 POSITION, THROUGH HOLE, RIGHT ANGLE. FREE 2 YEAR RADWELL WARRANTY

USB - MINI B USB 2.0, RECEPTACLE, CONNECTOR, 5 POSITION, THROUGH HOLE, RIGHT ANGLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
USB Connectors
2172034-1
USB Connectors 2172034-1
USB Connectors MINI USB B, RCPT, R/A, T/H, PBT, Tray

USB Connectors MINI USB B, RCPT, R/A, T/H, PBT, Tray

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company Radwell International VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2172034-1 2172034-1 A135698-ND 68AH8515 94507827 2172034-1
Product Name USB Connectors USB Connectors USB, DVI, HDMI Connector Assemblies Mini Usb, 2.0 Type B, Rcpt, 5Pos, Th; Usb Connector Type Amp - Te Connectivity Plug/Receptacle USB Connectors
Connector Type USB; Wire to Board Connector USB USB - mini B USB USB USB
Termination Through Hole - Solder
Mounting Board Mount Through Hole, Right Angle Through Hole Mount
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data