Manufacturer: AMIS
Category: Sensors, Transducers>Pressure
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Connector Style: High Density (HDC, HDI, HPC)
Number of Positions: 5
Number of Positions Loaded: 20
Pitch: 0.200" (5.08mm)
Mounting Type: Requires Holder
| Win Source Electronics | |
|---|---|
| Product Category | Pressure Sensor Chips |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers - Industrial |
| Packing Method | Bulk; Bulk |