TE Connectivity High Speed Pluggable IO Connectors & Cages 2170793-1

Description
Body Features Heat Sink Finish : Anodized Black Heat Sink Height Class : Custom Heat Sink Style : Custom Configuration Features Number of Ports : 4 Number of Rear EONs per Port Column : 1 Port Matrix Configuration : 1 x 4 Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Cage Material : Nickel Silver Alloy Centerline (Pitch) : 19 MM  [.748 INCH ] Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Pluggable I/O Applications : QSFP28 Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : Ganged Pluggable Form Factor : QSFP28/56 Pluggable I/O Product Type : Cage Assembly Sealable : Yes Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Heat Sink Finish : Anodized Black Heat Sink Height Class : Custom Heat Sink Style : Custom Configuration Features Number of Ports : 4 Number of Rear EONs per Port Column : 1 Port Matrix Configuration : 1 x 4 Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Cage Material : Nickel Silver Alloy Centerline (Pitch) : 19 MM  [.748 INCH ] Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Pluggable I/O Applications : QSFP28 Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : Ganged Pluggable Form Factor : QSFP28/56 Pluggable I/O Product Type : Cage Assembly Sealable : Yes Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2170793-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2170793-1
High Speed Pluggable IO Connectors & Cages 2170793-1
Body Features Heat Sink Finish : Anodized Black Heat Sink Height Class : Custom Heat Sink Style : Custom Configuration Features Number of Ports : 4 Number of Rear EONs per Port Column : 1 Port Matrix Configuration : 1 x 4 Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Cage Material : Nickel Silver Alloy Centerline (Pitch) : 19 MM  [.748 INCH ] Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Pluggable I/O Applications : QSFP28 Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : Ganged Pluggable Form Factor : QSFP28/56 Pluggable I/O Product Type : Cage Assembly Sealable : Yes Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Heat Sink Finish : Anodized Black
  • Heat Sink Height Class : Custom
  • Heat Sink Style : Custom

Configuration Features


  • Number of Ports : 4
  • Number of Rear EONs per Port Column : 1
  • Port Matrix Configuration : 1 x 4

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Housing Features


  • Cage Material : Nickel Silver Alloy
  • Centerline (Pitch) : 19 MM  [.748 INCH ]

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : Yes
  • Pluggable I/O Applications : QSFP28

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : Yes

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Cage Type : Ganged
  • Pluggable Form Factor : QSFP28/56
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : Yes
  • Thermal Accessory Type Included : Heat Sink

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.05 MM  [.081 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Pluggable Connector Assemblies - A137054-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A137054-ND
Pluggable Connector Assemblies A137054-ND
Position QSFP28 Cage, Ganged (1 x 4) with Heat Sink Connector Press-Fit Through Hole, Right Angle

Position QSFP28 Cage, Ganged (1 x 4) with Heat Sink Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Connectors I/O - High Speed - SFP, SFP+, QSFP - 2170793-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - High Speed - SFP, SFP+, QSFP
2170793-1
Connectors I/O - High Speed - SFP, SFP+, QSFP 2170793-1
zQSFP+ CAGE ASSY,1X4 PORT W/ HT SNKS,8 LITE PIPES

zQSFP+ CAGE ASSY,1X4 PORT W/ HT SNKS,8 LITE PIPES

Buy Now
I/O Connectors - 2170793-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2170793-1
I/O Connectors 2170793-1
CAGE ASSY, 1X4, QSFP28, 8LP

CAGE ASSY, 1X4, QSFP28, 8LP

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2170793-1
I/O Connectors 2170793-1
I/O Connectors

I/O Connectors

Buy Now
Cage Assembly, 1X4, Zqsfp+; Cage Type Amp - Te Connectivity - 60AC6833 - Newark, An Avnet Company
Chicago, IL, United States
Cage Assembly, 1X4, Zqsfp+; Cage Type Amp - Te Connectivity
60AC6833
Cage Assembly, 1X4, Zqsfp+; Cage Type Amp - Te Connectivity 60AC6833
CAGE ASSEMBLY, 1X4, ZQSFP+; Cage Type:zQSFP+ Cage; Port Configuration:1 x 4 (Ganged); Heat Sink:With Heat Sink; Light Pipes:With Light Pipe; Connector Mounting:Through Hole, Press-Fit; Product Range:-; Accessory Type:Cage Assembly RoHS Compliant: Yes

CAGE ASSEMBLY, 1X4, ZQSFP+; Cage Type:zQSFP+ Cage; Port Configuration:1 x 4 (Ganged); Heat Sink:With Heat Sink; Light Pipes:With Light Pipe; Connector Mounting:Through Hole, Press-Fit; Product Range:-; Accessory Type:Cage Assembly RoHS Compliant: Yes

Supplier's Site
Pluggable Connectors - 2170793-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2170793-1
Pluggable Connectors 2170793-1
CONN QSFP28 CAGE 1X4 W/HSINK R/A

CONN QSFP28 CAGE 1X4 W/HSINK R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2170793-1 A137054-ND 2170793-1 2170793-1 60AC6833 2170793-1
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies Connectors I/O - High Speed - SFP, SFP+, QSFP I/O Connectors Cage Assembly, 1X4, Zqsfp+; Cage Type Amp - Te Connectivity Pluggable Connectors
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data