TE Connectivity High Speed Pluggable IO Connectors & Cages 2170782-1

Description
Configuration Features Number of Ports : 4 Number of Rear EONs per Port Column : 1 Port Matrix Configuration : 1 x 4 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 28 Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Ganged Pluggable Form Factor : QSFP28/56 Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 4 Number of Rear EONs per Port Column : 1 Port Matrix Configuration : 1 x 4 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 28 Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Ganged Pluggable Form Factor : QSFP28/56 Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2170782-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2170782-1
High Speed Pluggable IO Connectors & Cages 2170782-1
Configuration Features Number of Ports : 4 Number of Rear EONs per Port Column : 1 Port Matrix Configuration : 1 x 4 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 28 Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Ganged Pluggable Form Factor : QSFP28/56 Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Number of Ports : 4
  • Number of Rear EONs per Port Column : 1
  • Port Matrix Configuration : 1 x 4

Contact Features


  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 28

Housing Features


  • Cage Material : Nickel Silver

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : No
  • Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly

Other


  • EMI Containment Feature Type : Elastomeric Gasket
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Cage Type : Ganged
  • Pluggable Form Factor : QSFP28/56
  • Pluggable I/O Product Type : Cage
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.05 MM  [.081 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
I/O Connectors - 2170782-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2170782-1
I/O Connectors 2170782-1
CAGE ASSEMBLY, 1X4, QSFP28, GASKET

CAGE ASSEMBLY, 1X4, QSFP28, GASKET

Buy Now
Pluggable Connector Assemblies - 2170782-1-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
2170782-1-ND
Pluggable Connector Assemblies 2170782-1-ND
Position QSFP28 Cage, Ganged (1 x 3) Connector Press-Fit Through Hole, Right Angle

Position QSFP28 Cage, Ganged (1 x 3) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Pluggable Connectors - 2170782-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2170782-1
Pluggable Connectors 2170782-1
CONN QSFP28 CAGE 1X3 PRESSFIT RA

CONN QSFP28 CAGE 1X3 PRESSFIT RA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2170782-1 2170782-1 2170782-1-ND 2170782-1
Product Name High Speed Pluggable IO Connectors & Cages I/O Connectors Pluggable Connector Assemblies Pluggable Connectors
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data