TE ConnectivityPluggable IO Connectors & Cages2170767-3
Description
Configuration Features Number of Ports : 3 Number of Rear EONs per Port Column : 1 Port Matrix Configuration : 1 x 3
Operation/Applicatio
n Circuit Application : Signal
Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No
Product Type Features Cage Type : Ganged Form Factor : QSFP28/56 Pluggable I/O Product Type : Cage Sealable : Yes
Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Configuration Features Number of Ports : 3 Number of Rear EONs per Port Column : 1 Port Matrix Configuration : 1 x 3
Operation/Applicatio
n Circuit Application : Signal
Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No
Product Type Features Cage Type : Ganged Form Factor : QSFP28/56 Pluggable I/O Product Type : Cage Sealable : Yes
Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Configuration Features Number of Ports : 3 Number of Rear EONs per Port Column : 1 Port Matrix Configuration : 1 x 3
Operation/Applicatio
n Circuit Application : Signal
Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No
Product Type Features Cage Type : Ganged Form Factor : QSFP28/56 Pluggable I/O Product Type : Cage Sealable : Yes
Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Configuration Features
Number of Ports : 3
Number of Rear EONs per Port Column : 1
Port Matrix Configuration : 1 x 3
Operation/Application
Circuit Application : Signal
Other
EMI Containment Feature Type : Elastomeric Gasket
Included Lightpipe : No
Product Type Features
Cage Type : Ganged
Form Factor : QSFP28/56
Pluggable I/O Product Type : Cage
Sealable : Yes
Termination Features
Termination Method to Printed Circuit Board : Through Hole - Press-Fit
Usage Conditions
Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]