TE Connectivity High Speed Pluggable IO Connectors & Cages 2170754-9

Description
Body Features Heat Sink Finish : Anodized Black Heat Sink Height (INCH) : .531 Heat Sink Height Class : Networking Heat Sink Style : Pin Configuration Features Number of Ports : 1 Number of Rear EONs per Port Column : 1 Port Matrix Configuration : 1 x 1 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 28 Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : Yes Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Ganged Pluggable Form Factor : QSFP28/56 Pluggable I/O Product Type : Cage Assembly Sealable : Yes Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Heat Sink Finish : Anodized Black Heat Sink Height (INCH) : .531 Heat Sink Height Class : Networking Heat Sink Style : Pin Configuration Features Number of Ports : 1 Number of Rear EONs per Port Column : 1 Port Matrix Configuration : 1 x 1 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 28 Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : Yes Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Ganged Pluggable Form Factor : QSFP28/56 Pluggable I/O Product Type : Cage Assembly Sealable : Yes Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2170754-9 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2170754-9
High Speed Pluggable IO Connectors & Cages 2170754-9
Body Features Heat Sink Finish : Anodized Black Heat Sink Height (INCH) : .531 Heat Sink Height Class : Networking Heat Sink Style : Pin Configuration Features Number of Ports : 1 Number of Rear EONs per Port Column : 1 Port Matrix Configuration : 1 x 1 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 28 Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : Yes Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Ganged Pluggable Form Factor : QSFP28/56 Pluggable I/O Product Type : Cage Assembly Sealable : Yes Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Heat Sink Finish : Anodized Black
  • Heat Sink Height (INCH) : .531
  • Heat Sink Height Class : Networking
  • Heat Sink Style : Pin

Configuration Features


  • Number of Ports : 1
  • Number of Rear EONs per Port Column : 1
  • Port Matrix Configuration : 1 x 1

Contact Features


  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 28

Housing Features


  • Cage Material : Nickel Silver

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : Yes
  • Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly

Other


  • EMI Containment Feature Type : Elastomeric Gasket
  • Included Lightpipe : Yes

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Cage Type : Ganged
  • Pluggable Form Factor : QSFP28/56
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : Yes
  • Thermal Accessory Type Included : Heat Sink

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.05 MM  [.081 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Pluggable Connector Assemblies - 2170754-9-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
2170754-9-ND
Pluggable Connector Assemblies 2170754-9-ND
Position QSFP28 Cage with Heat Sink Connector Press-Fit Through Hole, Right Angle

Position QSFP28 Cage with Heat Sink Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
I/O Connectors - 2170754-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2170754-9
I/O Connectors 2170754-9
CAGE ASSY, QSFP28 1X1, GASKET, HS, LP

CAGE ASSY, QSFP28 1X1, GASKET, HS, LP

Buy Now
Cage Assy, Qsfp28 1X1, Gasket, Hs, Lp Amp - Te Connectivity - 77AC2767 - Newark, An Avnet Company
Chicago, IL, United States
Cage Assy, Qsfp28 1X1, Gasket, Hs, Lp Amp - Te Connectivity
77AC2767
Cage Assy, Qsfp28 1X1, Gasket, Hs, Lp Amp - Te Connectivity 77AC2767
CAGE ASSY, QSFP28 1X1, GASKET, HS, LP

CAGE ASSY, QSFP28 1X1, GASKET, HS, LP

Supplier's Site
Pluggable Connectors - 2170754-9 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2170754-9
Pluggable Connectors 2170754-9
CONN QSFP28 CAGE W/HSINK R/A

CONN QSFP28 CAGE W/HSINK R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2170754-9 2170754-9-ND 2170754-9 77AC2767 2170754-9
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies I/O Connectors Cage Assy, Qsfp28 1X1, Gasket, Hs, Lp Amp - Te Connectivity Pluggable Connectors
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data