TE Connectivity High Speed Pluggable IO Connectors & Cages 2170752-2

Description
Configuration Features Number of Ports : 1 Number of Rear EONs per Port Column : 2 Port Matrix Configuration : 1 x 1 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 28 Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Ganged Pluggable Form Factor : QSFP28/56 Pluggable I/O Product Type : Cage Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 1 Number of Rear EONs per Port Column : 2 Port Matrix Configuration : 1 x 1 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 28 Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Ganged Pluggable Form Factor : QSFP28/56 Pluggable I/O Product Type : Cage Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2170752-2 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2170752-2
High Speed Pluggable IO Connectors & Cages 2170752-2
Configuration Features Number of Ports : 1 Number of Rear EONs per Port Column : 2 Port Matrix Configuration : 1 x 1 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 28 Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Ganged Pluggable Form Factor : QSFP28/56 Pluggable I/O Product Type : Cage Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Number of Ports : 1
  • Number of Rear EONs per Port Column : 2
  • Port Matrix Configuration : 1 x 1

Contact Features


  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 28

Housing Features


  • Cage Material : Nickel Silver

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : Yes
  • Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly

Other


  • EMI Containment Feature Type : Elastomeric Gasket
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Cage Type : Ganged
  • Pluggable Form Factor : QSFP28/56
  • Pluggable I/O Product Type : Cage
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.05 MM  [.081 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Connectors I/O - High Speed - SFP, SFP+, QSFP - 2170752-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - High Speed - SFP, SFP+, QSFP
2170752-2
Connectors I/O - High Speed - SFP, SFP+, QSFP 2170752-2
CAGE ASSEMBLY QSFP28 1X1 GASKET

CAGE ASSEMBLY QSFP28 1X1 GASKET

Buy Now
I/O Connectors - 2170752-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2170752-2
I/O Connectors 2170752-2
CAGE ASSEMBLY, QSFP28 1X1, GASKET

CAGE ASSEMBLY, QSFP28 1X1, GASKET

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2170752-2
I/O Connectors 2170752-2
I/O Connectors

I/O Connectors

Buy Now
Pluggable Connector Assemblies - A123361-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A123361-ND
Pluggable Connector Assemblies A123361-ND
Position ZQSFP+ Cage with Heat Sink Connector Press-Fit Through Hole, Right Angle

Position ZQSFP+ Cage with Heat Sink Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
2170752-2 Rohs Compliant Amp - Te Connectivity - 55AC5375 - Newark, An Avnet Company
Chicago, IL, United States
2170752-2 Rohs Compliant Amp - Te Connectivity
55AC5375
2170752-2 Rohs Compliant Amp - Te Connectivity 55AC5375
2170752-2 ROHS COMPLIANT: YES

2170752-2 ROHS COMPLIANT: YES

Supplier's Site
Pluggable Connectors - 2170752-2 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2170752-2
Pluggable Connectors 2170752-2
CONN ZQSFP+ CAGE W/HSINK R/A

CONN ZQSFP+ CAGE W/HSINK R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2170752-2 2170752-2 2170752-2 A123361-ND 55AC5375 2170752-2
Product Name High Speed Pluggable IO Connectors & Cages Connectors I/O - High Speed - SFP, SFP+, QSFP I/O Connectors Pluggable Connector Assemblies 2170752-2 Rohs Compliant Amp - Te Connectivity Pluggable Connectors
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data