2170745-7 -- HIGH SPEED PLUGGABLE IO CONNECTORS & CAGES
TE ConnectivityHigh Speed Pluggable IO Connectors & Cages2170745-7
Description
Body Features Heat Sink Height : 8.55 MM [.336 INCH ] Heat Sink Height Class : Custom Heat Sink Style : Fin
Configuration Features Number of Ports : 4 Number of Rear EONs per Port Column : 0 Port Matrix Configuration : 1 x 4
Operation/Applicatio
n Circuit Application : Signal
Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No
Packaging Features Packaging Method : Tray
Product Type Features Cage Type : Ganged Pluggable Form Factor : QSFP28/56 Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink
Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM [.081 INCH ]
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Heat Sink Height : 8.55 MM [.336 INCH ] Heat Sink Height Class : Custom Heat Sink Style : Fin
Configuration Features Number of Ports : 4 Number of Rear EONs per Port Column : 0 Port Matrix Configuration : 1 x 4
Operation/Applicatio
n Circuit Application : Signal
Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No
Packaging Features Packaging Method : Tray
Product Type Features Cage Type : Ganged Pluggable Form Factor : QSFP28/56 Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink
Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM [.081 INCH ]
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
High Speed Pluggable IO Connectors & Cages
2170745-7
High Speed Pluggable IO Connectors & Cages
2170745-7
Body Features Heat Sink Height : 8.55 MM [.336 INCH ] Heat Sink Height Class : Custom Heat Sink Style : Fin
Configuration Features Number of Ports : 4 Number of Rear EONs per Port Column : 0 Port Matrix Configuration : 1 x 4
Operation/Applicatio
n Circuit Application : Signal
Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No
Packaging Features Packaging Method : Tray
Product Type Features Cage Type : Ganged Pluggable Form Factor : QSFP28/56 Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink
Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM [.081 INCH ]
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
Heat Sink Height : 8.55 MM [.336 INCH ]
Heat Sink Height Class : Custom
Heat Sink Style : Fin
Configuration Features
Number of Ports : 4
Number of Rear EONs per Port Column : 0
Port Matrix Configuration : 1 x 4
Operation/Application
Circuit Application : Signal
Other
EMI Containment Feature Type : Internal/External EMI Springs
Included Lightpipe : No
Packaging Features
Packaging Method : Tray
Product Type Features
Cage Type : Ganged
Pluggable Form Factor : QSFP28/56
Pluggable I/O Product Type : Cage Assembly
Sealable : No
Thermal Accessory Type Included : Heat Sink
Termination Features
Termination Method to PCB : Through Hole - Press-Fit
Termination Post & Tail Length : 2.05 MM [.081 INCH ]
Usage Conditions
Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]