TE Connectivity Pluggable IO Connectors & Cages 2170737-5

Description
Configuration Features Number of Ports : 3 Number of Rear EONs per Port Column : 1 Port Matrix Configuration : 1 x 3 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 28 Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Ganged Form Factor : QSFP28/56 Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 3 Number of Rear EONs per Port Column : 1 Port Matrix Configuration : 1 x 3 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 28 Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Ganged Form Factor : QSFP28/56 Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable IO Connectors & Cages - 2170737-5 - TE Connectivity
Berwyn, PA, United States
Pluggable IO Connectors & Cages
2170737-5
Pluggable IO Connectors & Cages 2170737-5
Configuration Features Number of Ports : 3 Number of Rear EONs per Port Column : 1 Port Matrix Configuration : 1 x 3 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 28 Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Ganged Form Factor : QSFP28/56 Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Number of Ports : 3
  • Number of Rear EONs per Port Column : 1
  • Port Matrix Configuration : 1 x 3

Contact Features


  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 28

Housing Features


  • Cage Material : Nickel Silver

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : Yes
  • Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Cage Type : Ganged
  • Form Factor : QSFP28/56
  • Pluggable I/O Product Type : Cage
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.05 MM  [.081 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Header, Cuttable Mounting Type: Requires Holder Termination: Solder Features: Humidity Temperature Sensor 0 ~ 100% RH I²C ±4% RH 6 s Surface Mount

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Header, Cuttable
Mounting Type: Requires Holder
Termination: Solder
Features: Humidity Temperature Sensor 0 ~ 100% RH I²C ±4% RH 6 s Surface Mount

Buy Now Datasheet
I/O Connectors - 2170737-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2170737-5
I/O Connectors 2170737-5
QSFP28, 1X3, CAGE ASSEMBLY, SPRING

QSFP28, 1X3, CAGE ASSEMBLY, SPRING

Buy Now
Pluggable Connector Assemblies - 2170737-5-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
2170737-5-ND
Pluggable Connector Assemblies 2170737-5-ND
Position QSFP28 Cage, Ganged (1 x 3) Connector Press-Fit Through Hole, Right Angle

Position QSFP28 Cage, Ganged (1 x 3) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Qsfp28, 1X3, Cage Assembly, Spring Amp - Te Connectivity - 75AC7225 - Newark, An Avnet Company
Chicago, IL, United States
Qsfp28, 1X3, Cage Assembly, Spring Amp - Te Connectivity
75AC7225
Qsfp28, 1X3, Cage Assembly, Spring Amp - Te Connectivity 75AC7225
QSFP28, 1X3, CAGE ASSEMBLY, SPRING

QSFP28, 1X3, CAGE ASSEMBLY, SPRING

Supplier's Site
Pluggable Connectors - 2170737-5 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2170737-5
Pluggable Connectors 2170737-5
CONN QSFP28 CAGE 1X3 PRESSFIT RA

CONN QSFP28 CAGE 1X3 PRESSFIT RA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2170737-5 2170737-5 2170737-5-ND 75AC7225 2170737-5
Product Name Pluggable IO Connectors & Cages Connectors,Interconnects I/O Connectors Pluggable Connector Assemblies Qsfp28, 1X3, Cage Assembly, Spring Amp - Te Connectivity Pluggable Connectors
Termination Through Hole - Press-Fit Solder
Unlock Full Specs
to access all available technical data