TE Connectivity High Speed Pluggable IO Connectors & Cages 2170708-1

Description
Body Features Heat Sink Finish : Anodized Black Heat Sink Height : 4.2 MM  [.165 INCH ] Heat Sink Height Class : PCI Heat Sink Style : Pin Configuration Features Number of Ports : 6 Number of Rear EONs per Port Column : 1 Port Matrix Configuration : 1 x 6 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 28 Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Ganged Pluggable Form Factor : QSFP28/56 Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Heat Sink Finish : Anodized Black Heat Sink Height : 4.2 MM  [.165 INCH ] Heat Sink Height Class : PCI Heat Sink Style : Pin Configuration Features Number of Ports : 6 Number of Rear EONs per Port Column : 1 Port Matrix Configuration : 1 x 6 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 28 Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Ganged Pluggable Form Factor : QSFP28/56 Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2170708-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2170708-1
High Speed Pluggable IO Connectors & Cages 2170708-1
Body Features Heat Sink Finish : Anodized Black Heat Sink Height : 4.2 MM  [.165 INCH ] Heat Sink Height Class : PCI Heat Sink Style : Pin Configuration Features Number of Ports : 6 Number of Rear EONs per Port Column : 1 Port Matrix Configuration : 1 x 6 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 28 Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Ganged Pluggable Form Factor : QSFP28/56 Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Heat Sink Finish : Anodized Black
  • Heat Sink Height : 4.2 MM  [.165 INCH ]
  • Heat Sink Height Class : PCI
  • Heat Sink Style : Pin

Configuration Features


  • Number of Ports : 6
  • Number of Rear EONs per Port Column : 1
  • Port Matrix Configuration : 1 x 6

Contact Features


  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 28

Housing Features


  • Cage Material : Nickel Silver

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : Yes
  • Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : Yes

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Cage Type : Ganged
  • Pluggable Form Factor : QSFP28/56
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : No
  • Thermal Accessory Type Included : Heat Sink

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.05 MM  [.081 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
I/O Connectors - 2170708-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2170708-1
I/O Connectors 2170708-1
CAGE ASSY, 1X6, QSFP28, SPRING, HS, LP

CAGE ASSY, 1X6, QSFP28, SPRING, HS, LP

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2170708-1
I/O Connectors 2170708-1
I/O Connectors

I/O Connectors

Buy Now
Pluggable Connector Assemblies - A123365-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A123365-ND
Pluggable Connector Assemblies A123365-ND
Position ZQSFP+ Cage, Ganged (1 x 6) with Heat Sink Connector Press-Fit Through Hole, Right Angle

Position ZQSFP+ Cage, Ganged (1 x 6) with Heat Sink Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Connectors I/O - High Speed - SFP, SFP+, QSFP - 2170708-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - High Speed - SFP, SFP+, QSFP
2170708-1
Connectors I/O - High Speed - SFP, SFP+, QSFP 2170708-1
CAGE ASSY 1X6 QSFP28 SPRING HS LP

CAGE ASSY 1X6 QSFP28 SPRING HS LP

Buy Now
Cage Assy, 1X6, Qsfp28, Spring, Hs, Lp Amp - Te Connectivity - 36AC2233 - Newark, An Avnet Company
Chicago, IL, United States
Cage Assy, 1X6, Qsfp28, Spring, Hs, Lp Amp - Te Connectivity
36AC2233
Cage Assy, 1X6, Qsfp28, Spring, Hs, Lp Amp - Te Connectivity 36AC2233
CAGE ASSY, 1X6, QSFP28, SPRING, HS, LP

CAGE ASSY, 1X6, QSFP28, SPRING, HS, LP

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2170708-1 2170708-1 A123365-ND 2170708-1 36AC2233
Product Name High Speed Pluggable IO Connectors & Cages I/O Connectors Pluggable Connector Assemblies Connectors I/O - High Speed - SFP, SFP+, QSFP Cage Assy, 1X6, Qsfp28, Spring, Hs, Lp Amp - Te Connectivity
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data