TE Connectivity High Speed Pluggable IO Connectors & Cages 2170704-5

Description
Body Features Heat Sink Finish : Anodized Black Heat Sink Height : 6.5 MM  [.256 INCH ] Heat Sink Height Class : SAN Heat Sink Style : Pin Configuration Features Number of Ports : 1 Number of Rear EONs per Port Column : 0 Port Matrix Configuration : 1 x 1 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 28 Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Single Pluggable Form Factor : QSFP28/56 Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Heat Sink Finish : Anodized Black Heat Sink Height : 6.5 MM  [.256 INCH ] Heat Sink Height Class : SAN Heat Sink Style : Pin Configuration Features Number of Ports : 1 Number of Rear EONs per Port Column : 0 Port Matrix Configuration : 1 x 1 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 28 Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Single Pluggable Form Factor : QSFP28/56 Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2170704-5 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2170704-5
High Speed Pluggable IO Connectors & Cages 2170704-5
Body Features Heat Sink Finish : Anodized Black Heat Sink Height : 6.5 MM  [.256 INCH ] Heat Sink Height Class : SAN Heat Sink Style : Pin Configuration Features Number of Ports : 1 Number of Rear EONs per Port Column : 0 Port Matrix Configuration : 1 x 1 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 28 Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Single Pluggable Form Factor : QSFP28/56 Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Heat Sink Finish : Anodized Black
  • Heat Sink Height : 6.5 MM  [.256 INCH ]
  • Heat Sink Height Class : SAN
  • Heat Sink Style : Pin

Configuration Features


  • Number of Ports : 1
  • Number of Rear EONs per Port Column : 0
  • Port Matrix Configuration : 1 x 1

Contact Features


  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 28

Housing Features


  • Cage Material : Nickel Silver

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : Yes
  • Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Cage Type : Single
  • Pluggable Form Factor : QSFP28/56
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : No
  • Thermal Accessory Type Included : Heat Sink

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.05 MM  [.081 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Pluggable Connector Assemblies - A144284-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A144284-ND
Pluggable Connector Assemblies A144284-ND
Position QSFP28 Cage with Heat Sink Connector Press-Fit Through Hole, Right Angle

Position QSFP28 Cage with Heat Sink Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
I/O Connectors - 2170704-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2170704-5
I/O Connectors 2170704-5
CAGE ASSY, QSFP28 1X1, SPRING, HS

CAGE ASSY, QSFP28 1X1, SPRING, HS

Buy Now
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
Manufacturer: AMIS Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods Packaging: Tray Part Status: Obsolete Connector Style: High Density (HDC, HDI, HPC) Connector Type: Receptacle Termination: Solder Features: C166SV2 series Microcontroller IC 16/32-Bit 66MHz 768KB (768K x 8) FLASH PG-LQFP-144-4

Manufacturer: AMIS
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
Packaging: Tray
Part Status: Obsolete
Connector Style: High Density (HDC, HDI, HPC)
Connector Type: Receptacle
Termination: Solder
Features: C166SV2 series Microcontroller IC 16/32-Bit 66MHz 768KB (768K x 8) FLASH PG-LQFP-144-4

Buy Now Datasheet
Qsfp Cage, 1Port, Heat Sink, Pcb; Cage Type Amp - Te Connectivity - 69AH6360 - Newark, An Avnet Company
Chicago, IL, United States
Qsfp Cage, 1Port, Heat Sink, Pcb; Cage Type Amp - Te Connectivity
69AH6360
Qsfp Cage, 1Port, Heat Sink, Pcb; Cage Type Amp - Te Connectivity 69AH6360
QSFP CAGE, 1PORT, HEAT SINK, PCB; Cage Type:QSFP Cage; Port Configuration:1 x 1 (Single); Heat Sink:With Heat Sink; Light Pipes:Without Light Pipe; Connector Mounting:PCB Mount; Product Range:- RoHS Compliant: Yes

QSFP CAGE, 1PORT, HEAT SINK, PCB; Cage Type:QSFP Cage; Port Configuration:1 x 1 (Single); Heat Sink:With Heat Sink; Light Pipes:Without Light Pipe; Connector Mounting:PCB Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Connectors - 2170704-5 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2170704-5
Pluggable Connectors 2170704-5
CONN QSFP28 CAGE W/HSINK R/A

CONN QSFP28 CAGE W/HSINK R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2170704-5 A144284-ND 2170704-5 69AH6360 2170704-5
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies I/O Connectors Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods Qsfp Cage, 1Port, Heat Sink, Pcb; Cage Type Amp - Te Connectivity Pluggable Connectors
Termination Through Hole - Press-Fit Solder
Unlock Full Specs
to access all available technical data