Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1
Electrical Characteristics Data Rate (Max) (GBS) : 16
Operation/Applicatio
n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+
Other Included Lightpipe : No
Packaging Features Packaging Method : Tray
Product Type Features Cage Type : Single Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly Sealable : Yes
Termination Features Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Configuration Features
- Number of Ports : 1
- Port Matrix Configuration : 1 x 1
Electrical Characteristics
- Data Rate (Max) (GBS) : 16
Operation/Application
- Circuit Application : Signal
- Heat Sink Compatible : No
- Pluggable I/O Applications : SFP+
Other
Packaging Features
Product Type Features
- Cage Type : Single
- Pluggable Form Factor : SFP+
- Pluggable I/O Product Type : Cage Assembly
- Sealable : Yes
Termination Features
- Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]