TE Connectivity High Speed Pluggable IO Connectors & Cages 2170680-5

Description
Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Electrical Characteristics Data Rate (Max) (GBS) : 16 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Reel Product Type Features Cage Type : Single Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Electrical Characteristics Data Rate (Max) (GBS) : 16 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Reel Product Type Features Cage Type : Single Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2170680-5 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2170680-5
High Speed Pluggable IO Connectors & Cages 2170680-5
Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Electrical Characteristics Data Rate (Max) (GBS) : 16 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Reel Product Type Features Cage Type : Single Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Ports : 1
  • Port Matrix Configuration : 1 x 1

Electrical Characteristics


  • Data Rate (Max) (GBS) : 16

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : No
  • Pluggable I/O Applications : SFP+

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Cage Type : Single
  • Pluggable Form Factor : SFP+
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Pluggable Connector Assemblies - 17-2170680-5TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-2170680-5TR-ND
Pluggable Connector Assemblies 17-2170680-5TR-ND
Position SFP+ Cage Connector Press-Fit Through Hole, Right Angle

Position SFP+ Cage Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
I/O Connectors - 2170680-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2170680-5
I/O Connectors 2170680-5
SFP+ 1x1 Cage Assembly, Press

SFP+ 1x1 Cage Assembly, Press

Buy Now
Pluggable Connectors - 2170680-5 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2170680-5
Pluggable Connectors 2170680-5
CONN SFP+ CAGE PRESS-FIT R/A

CONN SFP+ CAGE PRESS-FIT R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2170680-5 17-2170680-5TR-ND 2170680-5 2170680-5
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies I/O Connectors Pluggable Connectors
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data