TE Connectivity High Speed Pluggable IO Connectors & Cages 2170680-2

Description
Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Alloy Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Single Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Alloy Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Single Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2170680-2 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2170680-2
High Speed Pluggable IO Connectors & Cages 2170680-2
Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Alloy Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Single Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Ports : 1
  • Port Matrix Configuration : 1 x 1

Dimensions


  • PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 16

Housing Features


  • Cage Material : Nickel Silver Alloy

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : Yes
  • Pluggable I/O Applications : SFP+

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Cage Type : Single
  • Pluggable Form Factor : SFP+
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Connectors, Interconnects - Backplane Connectors - Specialized -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
Connectors, Interconnects - Backplane Connectors - Specialized
Manufacturer: AMIS Category: Connectors, Interconnects - Backplane Connectors - Specialized Packaging: Bulk Part Status: Obsolete Connector Style: High Density (HDC, HDI, HPC) Connector Type: Receptacle Mounting Type: Requires Holder Termination: Solder Features: 0.1 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Manufacturer: AMIS
Category: Connectors, Interconnects - Backplane Connectors - Specialized
Packaging: Bulk
Part Status: Obsolete
Connector Style: High Density (HDC, HDI, HPC)
Connector Type: Receptacle
Mounting Type: Requires Holder
Termination: Solder
Features: 0.1 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Pluggable Connector Assemblies - A125835-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A125835-ND
Pluggable Connector Assemblies A125835-ND
Position SFP+ Cage Connector Press-Fit Through Hole, Right Angle

Position SFP+ Cage Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
I/O Connectors - 2170680-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2170680-2
I/O Connectors 2170680-2
SFP+ 1X1 CAGE ASSEMBLY, PRESS-FIT

SFP+ 1X1 CAGE ASSEMBLY, PRESS-FIT

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2170680-2
I/O Connectors 2170680-2
I/O Connectors

I/O Connectors

Buy Now
Pluggable Connectors - 2170680-2 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2170680-2
Pluggable Connectors 2170680-2
CONN SFP+ CAGE PRESS-FIT R/A

CONN SFP+ CAGE PRESS-FIT R/A

Supplier's Site Datasheet
Sfp+ 1X1 Cage Assembly, Press-Fit Amp - Te Connectivity - 87AJ9912 - Newark, An Avnet Company
Chicago, IL, United States
Sfp+ 1X1 Cage Assembly, Press-Fit Amp - Te Connectivity
87AJ9912
Sfp+ 1X1 Cage Assembly, Press-Fit Amp - Te Connectivity 87AJ9912
SFP+ 1X1 CAGE ASSEMBLY, PRESS-FIT

SFP+ 1X1 CAGE ASSEMBLY, PRESS-FIT

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2170680-2 A125835-ND 2170680-2 2170680-2 87AJ9912
Product Name High Speed Pluggable IO Connectors & Cages Connectors, Interconnects - Backplane Connectors - Specialized Pluggable Connector Assemblies I/O Connectors Pluggable Connectors Sfp+ 1X1 Cage Assembly, Press-Fit Amp - Te Connectivity
Termination Through Hole - Press-Fit Solder
Unlock Full Specs
to access all available technical data