TE Connectivity High Speed Pluggable IO Connectors & Cages 2170680-1

Description
Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Alloy Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Single Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Alloy Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Single Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2170680-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2170680-1
High Speed Pluggable IO Connectors & Cages 2170680-1
Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Alloy Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Single Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Ports : 1
  • Port Matrix Configuration : 1 x 1

Dimensions


  • PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 16

Housing Features


  • Cage Material : Nickel Silver Alloy

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : No
  • Pluggable I/O Applications : SFP+

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Cage Type : Single
  • Pluggable Form Factor : SFP+
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 3 MM  [.118 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Style: High Density (HDC, HDI, HPC) Connector Type: Receptacle Termination: Solder Features: Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA - 250mW Surface Mount SC-88/SC70-6/SOT-363

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Style: High Density (HDC, HDI, HPC)
Connector Type: Receptacle
Termination: Solder
Features: Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA - 250mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
I/O Connectors - 2170680-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2170680-1
I/O Connectors 2170680-1
SFP+ 1x1 Cage Assembly, Press

SFP+ 1x1 Cage Assembly, Press

Buy Now
Pluggable Connector Assemblies - A125834-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A125834-ND
Pluggable Connector Assemblies A125834-ND
Position SFP+ Cage Connector Press-Fit Through Hole, Right Angle

Position SFP+ Cage Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Pluggable Connectors - 2170680-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2170680-1
Pluggable Connectors 2170680-1
CONN SFP+ CAGE PRESS-FIT R/A

CONN SFP+ CAGE PRESS-FIT R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. DigiKey Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2170680-1 2170680-1 A125834-ND 2170680-1
Product Name High Speed Pluggable IO Connectors & Cages Connectors,Interconnects I/O Connectors Pluggable Connector Assemblies Pluggable Connectors
Termination Through Hole - Press-Fit Solder
Unlock Full Specs
to access all available technical data