Body Features Cage Plating Material : Tin Heat Sink Finish : Anodized Black Heat Sink Height (INCH) : .531 Heat Sink Height Class : Networking Tall Heat Sink Style : Fin Primary Product Material : Aluminum
Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1
Contact Features Contact Mating Area Plating Material : Gold (Au)
Dimensions Product Length (MM) : 65.53 Product Width (MM) : 22
Electrical Characteristics Data Rate (Max) (GBS) : 10
Housing Features Cage Material : Copper Alloy
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment PCB Mounting Style : Double-Sided (Belly-to-Belly)
Operation/Applicatio
n Circuit Application : Signal
Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No
Packaging Features Packaging Method : Box & Tray
Product Type Features Cage Type : Single Pluggable Form Factor : XFP Pluggable I/O Product Type : Cage Assembly Sealable : Yes
Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM [.081 INCH ]
Usage Conditions Operating Temperature Range : -10 - 70 DEGC [14 - 158 DEGF ]
Body Features
- Cage Plating Material : Tin
- Heat Sink Finish : Anodized Black
- Heat Sink Height (INCH) : .531
- Heat Sink Height Class : Networking Tall
- Heat Sink Style : Fin
- Primary Product Material : Aluminum
Configuration Features
- Number of Ports : 1
- Port Matrix Configuration : 1 x 1
Contact Features
- Contact Mating Area Plating Material : Gold (Au)
Dimensions
- Product Length (MM) : 65.53
- Product Width (MM) : 22
Electrical Characteristics
- Data Rate (Max) (GBS) : 10
Housing Features
- Cage Material : Copper Alloy
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- PCB Mounting Style : Double-Sided (Belly-to-Belly)
Operation/Application
- Circuit Application : Signal
Other
- EMI Containment Feature Type : Elastomeric Gasket
- Included Lightpipe : No
Packaging Features
- Packaging Method : Box & Tray
Product Type Features
- Cage Type : Single
- Pluggable Form Factor : XFP
- Pluggable I/O Product Type : Cage Assembly
- Sealable : Yes
Termination Features
- Termination Method to PCB : Through Hole - Press-Fit
- Termination Post & Tail Length : 2.05 MM [.081 INCH ]
Usage Conditions
- Operating Temperature Range : -10 - 70 DEGC [14 - 158 DEGF ]