TE Connectivity High Speed Pluggable IO Connectors & Cages 2170660-1

Description
Body Features Cage Plating Material : Tin Heat Sink Finish : Anodized Black Heat Sink Height (INCH) : .531 Heat Sink Height Class : Networking Tall Heat Sink Style : Pin Primary Product Material : Aluminum Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Contact Features Contact Mating Area Plating Material : Gold (Au) Dimensions Product Width : 22 MM  [.866 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 10 Housing Features Cage Material : Copper Alloy Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mounting Style : Double-Sided (Belly-to-Belly) Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Single Pluggable Form Factor : XFP Pluggable I/O Product Type : Cage Assembly Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Cage Plating Material : Tin Heat Sink Finish : Anodized Black Heat Sink Height (INCH) : .531 Heat Sink Height Class : Networking Tall Heat Sink Style : Pin Primary Product Material : Aluminum Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Contact Features Contact Mating Area Plating Material : Gold (Au) Dimensions Product Width : 22 MM  [.866 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 10 Housing Features Cage Material : Copper Alloy Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mounting Style : Double-Sided (Belly-to-Belly) Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Single Pluggable Form Factor : XFP Pluggable I/O Product Type : Cage Assembly Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2170660-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2170660-1
High Speed Pluggable IO Connectors & Cages 2170660-1
Body Features Cage Plating Material : Tin Heat Sink Finish : Anodized Black Heat Sink Height (INCH) : .531 Heat Sink Height Class : Networking Tall Heat Sink Style : Pin Primary Product Material : Aluminum Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Contact Features Contact Mating Area Plating Material : Gold (Au) Dimensions Product Width : 22 MM  [.866 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 10 Housing Features Cage Material : Copper Alloy Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mounting Style : Double-Sided (Belly-to-Belly) Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Single Pluggable Form Factor : XFP Pluggable I/O Product Type : Cage Assembly Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]

Body Features


  • Cage Plating Material : Tin
  • Heat Sink Finish : Anodized Black
  • Heat Sink Height (INCH) : .531
  • Heat Sink Height Class : Networking Tall
  • Heat Sink Style : Pin
  • Primary Product Material : Aluminum

Configuration Features


  • Number of Ports : 1
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Mating Area Plating Material : Gold (Au)

Dimensions


  • Product Width : 22 MM  [.866 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 10

Housing Features


  • Cage Material : Copper Alloy
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mounting Style : Double-Sided (Belly-to-Belly)

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : Yes

Other


  • EMI Containment Feature Type : Elastomeric Gasket
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Cage Type : Single
  • Pluggable Form Factor : XFP
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.05 MM  [.081 INCH ]

Usage Conditions


  • Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]
Buy Now
Pluggable Connector Assemblies - 17-2170660-1-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-2170660-1-ND
Pluggable Connector Assemblies 17-2170660-1-ND
XFP NETWORKING KIT(CAGE, CLIP, H

XFP NETWORKING KIT(CAGE, CLIP, H

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 2170660-1 17-2170660-1-ND
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data