Configuration Features Number of Ports : 6 Port Matrix Configuration : 1 x 6
Electrical Characteristics Data Rate (Max) (GBS) : 4
Operation/Applicatio
n Circuit Application : Signal Pluggable I/O Applications : SFP
Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No
Product Type Features Cage Type : Ganged Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly Sealable : Yes
Termination Features Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]
Configuration Features
- Number of Ports : 6
- Port Matrix Configuration : 1 x 6
Electrical Characteristics
- Data Rate (Max) (GBS) : 4
Operation/Application
- Circuit Application : Signal
- Pluggable I/O Applications : SFP
Other
- EMI Containment Feature Type : Internal/External EMI Springs
- Included Lightpipe : No
Product Type Features
- Cage Type : Ganged
- Form Factor : SFP+
- Pluggable I/O Product Type : Cage Assembly
- Sealable : Yes
Termination Features
- Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions
- Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]