Body Features Heat Sink Finish : Anodized Black Heat Sink Height : 13.5 MM [.531 INCH ] Heat Sink Height Class : Networking Heat Sink Style : Pin
Configuration Features Number of Ports : 4 Number of Rear EONs per Port Column : 1 Port Matrix Configuration : 1 x 4
Contact Features PCB Contact Termination Area Plating Material : Tin
Dimensions PCB Thickness (Recommended) : 1.45 MM [.057 INCH ]
Electrical Characteristics Data Rate (Max) (GBS) : 14
Housing Features Cage Material : Nickel Silver
Industry Standards UL Flammability Rating : UL 94V-0
Operation/Applicatio
n Circuit Application : Signal Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly
Other EMI Containment Feature Type : Customer Applied Gasket Included Lightpipe : No
Packaging Features Packaging Method : Box & Tray
Product Type Features Cage Type : Ganged Pluggable Form Factor : QSFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink
Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.2 MM [.086 INCH ]
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features
- Heat Sink Finish : Anodized Black
- Heat Sink Height : 13.5 MM [.531 INCH ]
- Heat Sink Height Class : Networking
- Heat Sink Style : Pin
Configuration Features
- Number of Ports : 4
- Number of Rear EONs per Port Column : 1
- Port Matrix Configuration : 1 x 4
Contact Features
- PCB Contact Termination Area Plating Material : Tin
Dimensions
- PCB Thickness (Recommended) : 1.45 MM [.057 INCH ]
Electrical Characteristics
- Data Rate (Max) (GBS) : 14
Housing Features
- Cage Material : Nickel Silver
Industry Standards
- UL Flammability Rating : UL 94V-0
Operation/Application
- Circuit Application : Signal
- Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly
Other
- EMI Containment Feature Type : Customer Applied Gasket
- Included Lightpipe : No
Packaging Features
- Packaging Method : Box & Tray
Product Type Features
- Cage Type : Ganged
- Pluggable Form Factor : QSFP+
- Pluggable I/O Product Type : Cage Assembly
- Sealable : No
- Thermal Accessory Type Included : Heat Sink
Termination Features
- Termination Method to PCB : Through Hole - Press-Fit
- Termination Post & Tail Length : 2.2 MM [.086 INCH ]
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]