TE Connectivity High Speed Pluggable IO Connectors & Cages 2170614-1

Description
Configuration Features Lightpipe Style : Standard Number of Ports : 1 Port Matrix Configuration : 1 x 1 Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 4 Housing Features Cage Material : Copper Alloy Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : Single Pluggable Form Factor : SFP Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Lightpipe Style : Standard Number of Ports : 1 Port Matrix Configuration : 1 x 1 Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 4 Housing Features Cage Material : Copper Alloy Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : Single Pluggable Form Factor : SFP Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2170614-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2170614-1
High Speed Pluggable IO Connectors & Cages 2170614-1
Configuration Features Lightpipe Style : Standard Number of Ports : 1 Port Matrix Configuration : 1 x 1 Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 4 Housing Features Cage Material : Copper Alloy Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : Single Pluggable Form Factor : SFP Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Lightpipe Style : Standard
  • Number of Ports : 1
  • Port Matrix Configuration : 1 x 1

Dimensions


  • PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 4

Housing Features


  • Cage Material : Copper Alloy

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : No
  • Pluggable I/O Applications : SFP+

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : Yes

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Cage Type : Single
  • Pluggable Form Factor : SFP
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 3 MM  [.118 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Pluggable Connector Assemblies - A128538-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A128538-ND
Pluggable Connector Assemblies A128538-ND
Position SFP Cage Connector Press-Fit Through Hole, Right Angle

Position SFP Cage Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
I/O Connectors - 2170614-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2170614-1
I/O Connectors 2170614-1
cage assy, 20 press fit, sfp w

cage assy, 20 press fit, sfp w

Buy Now
Pluggable Connectors - 2170614-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2170614-1
Pluggable Connectors 2170614-1
CONN SFP CAGE PRESS-FIT R/A

CONN SFP CAGE PRESS-FIT R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2170614-1 A128538-ND 2170614-1 2170614-1
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies I/O Connectors Pluggable Connectors
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data