TE Connectivity High Speed Pluggable IO Connectors & Cages 2170519-1

Description
Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Single Pluggable Form Factor : QSFP+ Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.2 MM  [.086 INCH ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Single Pluggable Form Factor : QSFP+ Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.2 MM  [.086 INCH ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2170519-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2170519-1
High Speed Pluggable IO Connectors & Cages 2170519-1
Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Single Pluggable Form Factor : QSFP+ Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.2 MM  [.086 INCH ]

Configuration Features


  • Number of Ports : 1
  • Port Matrix Configuration : 1 x 1

Contact Features


  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : Yes
  • Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Cage Type : Single
  • Pluggable Form Factor : QSFP+
  • Pluggable I/O Product Type : Cage
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.2 MM  [.086 INCH ]
Buy Now
I/O Connectors - 2170519-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2170519-1
I/O Connectors 2170519-1
CAGE ASSEBLY, THRU BEZEL, QSFP

CAGE ASSEBLY, THRU BEZEL, QSFP

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2170519-1
I/O Connectors 2170519-1
I/O Connectors

I/O Connectors

Buy Now
Pluggable Connector Assemblies - 2170519-1-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
2170519-1-ND
Pluggable Connector Assemblies 2170519-1-ND
Position QSFP Cage Connector Press-Fit Through Hole, Right Angle

Position QSFP Cage Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Cage Assebly, Thru Bezel, Qsfp Te Connectivity - 98X8503 - Newark, An Avnet Company
Chicago, IL, United States
Cage Assebly, Thru Bezel, Qsfp Te Connectivity
98X8503
Cage Assebly, Thru Bezel, Qsfp Te Connectivity 98X8503
CAGE ASSEBLY, THRU BEZEL, QSFP

CAGE ASSEBLY, THRU BEZEL, QSFP

Supplier's Site
Cage Assebly, Thru Bezel, Qsfp Amp - Te Connectivity - 41AJ6294 - Newark, An Avnet Company
Chicago, IL, United States
Cage Assebly, Thru Bezel, Qsfp Amp - Te Connectivity
41AJ6294
Cage Assebly, Thru Bezel, Qsfp Amp - Te Connectivity 41AJ6294
CAGE ASSEBLY, THRU BEZEL, QSFP

CAGE ASSEBLY, THRU BEZEL, QSFP

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2170519-1 2170519-1 2170519-1-ND 98X8503
Product Name High Speed Pluggable IO Connectors & Cages I/O Connectors Pluggable Connector Assemblies Cage Assebly, Thru Bezel, Qsfp Te Connectivity
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data