TE Connectivity Pluggable IO Connectors & Cages 2170509-2

Description
Configuration Features Lightpipe Style : Standard Number of Ports : 6 Port Matrix Configuration : 1 x 6 Electrical Characteristics Data Rate (Max) (GBS) : 16 Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Product Type Features Cage Type : Ganged Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Configuration Features Lightpipe Style : Standard Number of Ports : 6 Port Matrix Configuration : 1 x 6 Electrical Characteristics Data Rate (Max) (GBS) : 16 Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Product Type Features Cage Type : Ganged Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pluggable IO Connectors & Cages - 2170509-2 - TE Connectivity
Berwyn, PA, United States
Pluggable IO Connectors & Cages
2170509-2
Pluggable IO Connectors & Cages 2170509-2
Configuration Features Lightpipe Style : Standard Number of Ports : 6 Port Matrix Configuration : 1 x 6 Electrical Characteristics Data Rate (Max) (GBS) : 16 Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Product Type Features Cage Type : Ganged Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Lightpipe Style : Standard
  • Number of Ports : 6
  • Port Matrix Configuration : 1 x 6

Electrical Characteristics


  • Data Rate (Max) (GBS) : 16

Operation/Application


  • Circuit Application : Signal
  • Pluggable I/O Applications : SFP+

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : Yes

Product Type Features


  • Cage Type : Ganged
  • Form Factor : SFP+
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2170509-2
Product Name Pluggable IO Connectors & Cages
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products