Body Features Heat Sink Finish : Anodized Black Heat Sink Height : 20.1 MM [.791 INCH ] Heat Sink Style : Fin
Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1
Electrical Characteristics Data Rate (Max) (GBS) : 16
Operation/Applicatio
n For Use With Pluggable I/O Products : SFP+ Cage
Packaging Features Packaging Method : Package
Product Type Features Cage Type : Single Form Factor : SFP+ Lightpipe Options : Not Optional Pluggable I/O Accessory Type : Heat Sink Pluggable I/O Product Type : Accessory Thermal Accessory Type Included : Heat Sink
Body Features
- Heat Sink Finish : Anodized Black
- Heat Sink Height : 20.1 MM [.791 INCH ]
- Heat Sink Style : Fin
Configuration Features
- Number of Ports : 1
- Port Matrix Configuration : 1 x 1
Electrical Characteristics
- Data Rate (Max) (GBS) : 16
Operation/Application
- For Use With Pluggable I/O Products : SFP+ Cage
Packaging Features
- Packaging Method : Package
Product Type Features
- Cage Type : Single
- Form Factor : SFP+
- Lightpipe Options : Not Optional
- Pluggable I/O Accessory Type : Heat Sink
- Pluggable I/O Product Type : Accessory
- Thermal Accessory Type Included : Heat Sink