TE Connectivity High Speed Pluggable IO Connectors & Cages 2170435-1

Description
Body Features Cage Plating Material : Tin Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Dimensions Product Length : 21.7 MM  [.854 INCH ] Product Width : 65.53 MM  [2.58 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 10 Housing Features Cage Material : Copper Alloy Mechanical Attachment PCB Mounting Style : Through Hole - Press-Fit Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Single Pluggable Form Factor : XFP Pluggable I/O Product Type : Cage Assembly Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.08 INCH ] Usage Conditions Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Cage Plating Material : Tin Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Dimensions Product Length : 21.7 MM  [.854 INCH ] Product Width : 65.53 MM  [2.58 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 10 Housing Features Cage Material : Copper Alloy Mechanical Attachment PCB Mounting Style : Through Hole - Press-Fit Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Single Pluggable Form Factor : XFP Pluggable I/O Product Type : Cage Assembly Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.08 INCH ] Usage Conditions Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2170435-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2170435-1
High Speed Pluggable IO Connectors & Cages 2170435-1
Body Features Cage Plating Material : Tin Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Dimensions Product Length : 21.7 MM  [.854 INCH ] Product Width : 65.53 MM  [2.58 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 10 Housing Features Cage Material : Copper Alloy Mechanical Attachment PCB Mounting Style : Through Hole - Press-Fit Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Single Pluggable Form Factor : XFP Pluggable I/O Product Type : Cage Assembly Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.08 INCH ] Usage Conditions Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]

Body Features


  • Cage Plating Material : Tin

Configuration Features


  • Number of Ports : 1
  • Port Matrix Configuration : 1 x 1

Dimensions


  • Product Length : 21.7 MM  [.854 INCH ]
  • Product Width : 65.53 MM  [2.58 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 10

Housing Features


  • Cage Material : Copper Alloy

Mechanical Attachment


  • PCB Mounting Style : Through Hole - Press-Fit

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : No

Other


  • EMI Containment Feature Type : Elastomeric Gasket
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Cage Type : Single
  • Pluggable Form Factor : XFP
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.05 MM  [.08 INCH ]

Usage Conditions


  • Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]
Buy Now
Pluggable Connector Assemblies - A117439-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A117439-ND
Pluggable Connector Assemblies A117439-ND
Position XFP Cage Connector Press-Fit Through Hole, Right Angle

Position XFP Cage Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
I/O Connectors - 2170435-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2170435-1
I/O Connectors 2170435-1
XFP CAGE ASSEMBLY

XFP CAGE ASSEMBLY

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2170435-1
I/O Connectors 2170435-1
I/O Connectors

I/O Connectors

Buy Now
Xfp Cage Assembly Amp - Te Connectivity - 41AJ6292 - Newark, An Avnet Company
Chicago, IL, United States
Xfp Cage Assembly Amp - Te Connectivity
41AJ6292
Xfp Cage Assembly Amp - Te Connectivity 41AJ6292
XFP CAGE ASSEMBLY

XFP CAGE ASSEMBLY

Supplier's Site
Pluggable Connectors - 2170435-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2170435-1
Pluggable Connectors 2170435-1
CONN XFP CAGE PRESS-FIT R/A

CONN XFP CAGE PRESS-FIT R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2170435-1 A117439-ND 2170435-1 41AJ6292 2170435-1
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies I/O Connectors Xfp Cage Assembly Amp - Te Connectivity Pluggable Connectors
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data