TE Connectivity Pluggable IO Connectors & Cages 2170395-1

Description
Body Features Heat Sink Finish : Anodized Black Heat Sink Height (INCH) : .165 Heat Sink Height Class : PCI Heat Sink Style : Pin Configuration Features Number of Ports : 1 Number of Rear EONs per Port Column : 2 Port Matrix Configuration : 1 x 1 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : EMI Enhanced Other EMI Containment Feature Type : Customer Applied Gasket Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Single Form Factor : QSFP+ Pluggable I/O Product Type : Cage Assembly Sealable : Yes Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.2 MM  [.086 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Heat Sink Finish : Anodized Black Heat Sink Height (INCH) : .165 Heat Sink Height Class : PCI Heat Sink Style : Pin Configuration Features Number of Ports : 1 Number of Rear EONs per Port Column : 2 Port Matrix Configuration : 1 x 1 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : EMI Enhanced Other EMI Containment Feature Type : Customer Applied Gasket Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Single Form Factor : QSFP+ Pluggable I/O Product Type : Cage Assembly Sealable : Yes Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.2 MM  [.086 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable IO Connectors & Cages - 2170395-1 - TE Connectivity
Berwyn, PA, United States
Pluggable IO Connectors & Cages
2170395-1
Pluggable IO Connectors & Cages 2170395-1
Body Features Heat Sink Finish : Anodized Black Heat Sink Height (INCH) : .165 Heat Sink Height Class : PCI Heat Sink Style : Pin Configuration Features Number of Ports : 1 Number of Rear EONs per Port Column : 2 Port Matrix Configuration : 1 x 1 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : EMI Enhanced Other EMI Containment Feature Type : Customer Applied Gasket Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Single Form Factor : QSFP+ Pluggable I/O Product Type : Cage Assembly Sealable : Yes Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.2 MM  [.086 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Heat Sink Finish : Anodized Black
  • Heat Sink Height (INCH) : .165
  • Heat Sink Height Class : PCI
  • Heat Sink Style : Pin

Configuration Features


  • Number of Ports : 1
  • Number of Rear EONs per Port Column : 2
  • Port Matrix Configuration : 1 x 1

Contact Features


  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal
  • Pluggable I/O Applications : EMI Enhanced

Other


  • EMI Containment Feature Type : Customer Applied Gasket
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Cage Type : Single
  • Form Factor : QSFP+
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : Yes
  • Thermal Accessory Type Included : Heat Sink

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.2 MM  [.086 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Pluggable Connector Assemblies - A117438-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A117438-ND
Pluggable Connector Assemblies A117438-ND
Position QSFP+ Cage with Heat Sink Connector Solder Through Hole, Right Angle

Position QSFP+ Cage with Heat Sink Connector Solder Through Hole, Right Angle

Buy Now Datasheet
I/O Connectors - 2170395-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2170395-1
I/O Connectors 2170395-1
Cage Assy PCI Hsink QSFP Behind Bezel

Cage Assy PCI Hsink QSFP Behind Bezel

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2170395-1
I/O Connectors 2170395-1
I/O Connectors

I/O Connectors

Buy Now
Pluggable Connectors - 2170395-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2170395-1
Pluggable Connectors 2170395-1
CONN QSFP+ CAGE W/HSINK SLD R/A

CONN QSFP+ CAGE W/HSINK SLD R/A

Supplier's Site Datasheet
Cage Assy Pci Hsink Qsfp Behind Bezel Te Connectivity - 98X8499 - Newark, An Avnet Company
Chicago, IL, United States
Cage Assy Pci Hsink Qsfp Behind Bezel Te Connectivity
98X8499
Cage Assy Pci Hsink Qsfp Behind Bezel Te Connectivity 98X8499
Cage Assy PCI Hsink QSFP Behind Bezel

Cage Assy PCI Hsink QSFP Behind Bezel

Supplier's Site
Cage Assy Pci Hsink Qsfp Behind Bezel Amp - Te Connectivity - 41AJ6291 - Newark, An Avnet Company
Chicago, IL, United States
Cage Assy Pci Hsink Qsfp Behind Bezel Amp - Te Connectivity
41AJ6291
Cage Assy Pci Hsink Qsfp Behind Bezel Amp - Te Connectivity 41AJ6291
Cage Assy PCI Hsink QSFP Behind Bezel

Cage Assy PCI Hsink QSFP Behind Bezel

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2170395-1 A117438-ND 2170395-1 2170395-1 98X8499
Product Name Pluggable IO Connectors & Cages Pluggable Connector Assemblies I/O Connectors Pluggable Connectors Cage Assy Pci Hsink Qsfp Behind Bezel Te Connectivity
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data