Body Features Heat Sink Finish : Anodized Black Heat Sink Height (INCH) : .397 Heat Sink Height Class : Custom Heat Sink Style : Fin
Configuration Features Number of Ports : 4 Number of Rear EONs per Port Column : 2 Port Matrix Configuration : 1 x 4
Electrical Characteristics Data Rate (Max) (GBS) : 10
Housing Features Cage Material : Nickel Silver
Operation/Applicatio
n Circuit Application : Signal
Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes
Product Type Features Cage Type : Ganged Pluggable Form Factor : QSFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink
Termination Features Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features
- Heat Sink Finish : Anodized Black
- Heat Sink Height (INCH) : .397
- Heat Sink Height Class : Custom
- Heat Sink Style : Fin
Configuration Features
- Number of Ports : 4
- Number of Rear EONs per Port Column : 2
- Port Matrix Configuration : 1 x 4
Electrical Characteristics
- Data Rate (Max) (GBS) : 10
Housing Features
- Cage Material : Nickel Silver
Operation/Application
- Circuit Application : Signal
Other
- EMI Containment Feature Type : Internal/External EMI Springs
- Included Lightpipe : Yes
Product Type Features
- Cage Type : Ganged
- Pluggable Form Factor : QSFP+
- Pluggable I/O Product Type : Cage Assembly
- Sealable : No
- Thermal Accessory Type Included : Heat Sink
Termination Features
- Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]