2170377-1 -- HIGH SPEED PLUGGABLE IO CONNECTORS & CAGES
TE ConnectivityHigh Speed Pluggable IO Connectors & Cages2170377-1
Description
Body Features Heat Sink Finish : Anodized Black Heat Sink Height : 4.58 MM [.18 INCH ] Heat Sink Height Class : Custom Heat Sink Style : Fin
Configuration Features Number of Ports : 4 Number of Rear EONs per Port Column : 2 Port Matrix Configuration : 1 x 4
Contact Features PCB Contact Termination Area Plating Material : Tin
Dimensions PCB Thickness (Recommended) : 1.45 MM [.057 INCH ]
Housing Features Cage Material : Nickel Silver
Industry Standards UL Flammability Rating : UL 94V-0
Operation/Applicatio
n Circuit Application : Signal Pluggable I/O Applications : Thermally Enhanced
Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No
Packaging Features Packaging Method : Box & Tray
Product Type Features Cage Type : Ganged Pluggable Form Factor : QSFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink
Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM [.081 INCH ]
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Heat Sink Finish : Anodized Black Heat Sink Height : 4.58 MM [.18 INCH ] Heat Sink Height Class : Custom Heat Sink Style : Fin
Configuration Features Number of Ports : 4 Number of Rear EONs per Port Column : 2 Port Matrix Configuration : 1 x 4
Contact Features PCB Contact Termination Area Plating Material : Tin
Dimensions PCB Thickness (Recommended) : 1.45 MM [.057 INCH ]
Housing Features Cage Material : Nickel Silver
Industry Standards UL Flammability Rating : UL 94V-0
Operation/Applicatio
n Circuit Application : Signal Pluggable I/O Applications : Thermally Enhanced
Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No
Packaging Features Packaging Method : Box & Tray
Product Type Features Cage Type : Ganged Pluggable Form Factor : QSFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink
Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM [.081 INCH ]
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
High Speed Pluggable IO Connectors & Cages
2170377-1
High Speed Pluggable IO Connectors & Cages
2170377-1
Body Features Heat Sink Finish : Anodized Black Heat Sink Height : 4.58 MM [.18 INCH ] Heat Sink Height Class : Custom Heat Sink Style : Fin
Configuration Features Number of Ports : 4 Number of Rear EONs per Port Column : 2 Port Matrix Configuration : 1 x 4
Contact Features PCB Contact Termination Area Plating Material : Tin
Dimensions PCB Thickness (Recommended) : 1.45 MM [.057 INCH ]
Housing Features Cage Material : Nickel Silver
Industry Standards UL Flammability Rating : UL 94V-0
Operation/Applicatio
n Circuit Application : Signal Pluggable I/O Applications : Thermally Enhanced
Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No
Packaging Features Packaging Method : Box & Tray
Product Type Features Cage Type : Ganged Pluggable Form Factor : QSFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink
Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM [.081 INCH ]
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features
Heat Sink Finish : Anodized Black
Heat Sink Height : 4.58 MM [.18 INCH ]
Heat Sink Height Class : Custom
Heat Sink Style : Fin
Configuration Features
Number of Ports : 4
Number of Rear EONs per Port Column : 2
Port Matrix Configuration : 1 x 4
Contact Features
PCB Contact Termination Area Plating Material : Tin
Dimensions
PCB Thickness (Recommended) : 1.45 MM [.057 INCH ]
Housing Features
Cage Material : Nickel Silver
Industry Standards
UL Flammability Rating : UL 94V-0
Operation/Application
Circuit Application : Signal
Pluggable I/O Applications : Thermally Enhanced
Other
EMI Containment Feature Type : Internal/External EMI Springs
Included Lightpipe : No
Packaging Features
Packaging Method : Box & Tray
Product Type Features
Cage Type : Ganged
Pluggable Form Factor : QSFP+
Pluggable I/O Product Type : Cage Assembly
Sealable : No
Thermal Accessory Type Included : Heat Sink
Termination Features
Termination Method to PCB : Through Hole - Press-Fit
Termination Post & Tail Length : 2.05 MM [.081 INCH ]
Usage Conditions
Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]