TE ConnectivityHigh Speed Backplane Connectors2170330-2
Description
Configuration Features Backplane Architecture : Mezzanine Guide Location : Unguided Number of Columns : 10 Number of Pairs : 40 Number of Positions : 80 Number of Rows : 8 Number of Signal Positions : 80 PCB Mount Orientation : Vertical Pairs per Column : 4
Contact Features Contact Current Rating (Max) (AMP) : .6 Contact Type : Tab
Dimensions Connector Height : 13.4 MM [.527 INCH ] Connector Length : 24.9 MM [.98 INCH ] Connector Width : 23.35 MM [.919 INCH ] Row-to-Row Spacing : 1.5 MM [.059 INCH ]
Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ]
Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Guide Slot Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Tube
Product Type Features Compatible with PCB Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded
Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.55 MM [.061 INCH ]
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Configuration Features Backplane Architecture : Mezzanine Guide Location : Unguided Number of Columns : 10 Number of Pairs : 40 Number of Positions : 80 Number of Rows : 8 Number of Signal Positions : 80 PCB Mount Orientation : Vertical Pairs per Column : 4
Contact Features Contact Current Rating (Max) (AMP) : .6 Contact Type : Tab
Dimensions Connector Height : 13.4 MM [.527 INCH ] Connector Length : 24.9 MM [.98 INCH ] Connector Width : 23.35 MM [.919 INCH ] Row-to-Row Spacing : 1.5 MM [.059 INCH ]
Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ]
Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Guide Slot Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Tube
Product Type Features Compatible with PCB Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded
Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.55 MM [.061 INCH ]
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Configuration Features Backplane Architecture : Mezzanine Guide Location : Unguided Number of Columns : 10 Number of Pairs : 40 Number of Positions : 80 Number of Rows : 8 Number of Signal Positions : 80 PCB Mount Orientation : Vertical Pairs per Column : 4
Contact Features Contact Current Rating (Max) (AMP) : .6 Contact Type : Tab
Dimensions Connector Height : 13.4 MM [.527 INCH ] Connector Length : 24.9 MM [.98 INCH ] Connector Width : 23.35 MM [.919 INCH ] Row-to-Row Spacing : 1.5 MM [.059 INCH ]
Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ]
Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Guide Slot Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Tube
Product Type Features Compatible with PCB Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded
Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.55 MM [.061 INCH ]
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Configuration Features
Backplane Architecture : Mezzanine
Guide Location : Unguided
Number of Columns : 10
Number of Pairs : 40
Number of Positions : 80
Number of Rows : 8
Number of Signal Positions : 80
PCB Mount Orientation : Vertical
Pairs per Column : 4
Contact Features
Contact Current Rating (Max) (AMP) : .6
Contact Type : Tab
Dimensions
Connector Height : 13.4 MM [.527 INCH ]
Connector Length : 24.9 MM [.98 INCH ]
Connector Width : 23.35 MM [.919 INCH ]
Row-to-Row Spacing : 1.5 MM [.059 INCH ]
Housing Features
Centerline (Pitch) : 2.5 MM [.098 INCH ]
Industry Standards
Compatible With Agency/Standards Products : UL
Compatible With Approved Standards Products : UL E28476
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Connector Mounting Type : Board Mount
Guide Hardware : Without
Mating Alignment : With
Mating Alignment Type : Guide Slot
Mating Retention : Without
PCB Mount Alignment : Without
PCB Mount Retention : With
PCB Mount Retention Type : Action/Compliant Tail
Operation/Application
Circuit Application : Signal
Packaging Features
Packaging Method : Tube
Product Type Features
Compatible with PCB Type : Backplane
Connector & Contact Terminates To : Printed Circuit Board
Connector System : Board-to-Board
PCB Connector Type : PCB Mount Header
Shroud Style : Partially Shrouded
Termination Features
Termination Method to PCB : Through Hole - Press-Fit
Termination Post & Tail Length : 1.55 MM [.061 INCH ]
Usage Conditions
Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]