TE Connectivity High Speed Backplane Connectors 2170330-1

Description
Configuration Features Number of Columns : 10 Number of Positions : 80 Number of Rows : 8 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin Dimensions Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Slot Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Columns : 10 Number of Positions : 80 Number of Rows : 8 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin Dimensions Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Slot Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2170330-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2170330-1
High Speed Backplane Connectors 2170330-1
Configuration Features Number of Columns : 10 Number of Positions : 80 Number of Rows : 8 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin Dimensions Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Slot Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Configuration Features


  • Number of Columns : 10
  • Number of Positions : 80
  • Number of Rows : 8
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Type : Pin

Dimensions


  • Row-to-Row Spacing : 1.5 MM  [.059 INCH ]

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Guide Slot

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Shroud Style : Partially Shrouded

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Connectors, Interconnects - Backplane Connectors - Specialized - 1364538-2170330-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1364538-2170330-1
Connectors, Interconnects - Backplane Connectors - Specialized 1364538-2170330-1
Win Source Part Number: 1364538-2170330-1 Category: Connectors, Interconnects - Backplane Connectors - Specialized Temperature Range - Operating: -65°C ~ 105°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Z-PACK HM-Zd Package: Tube Product Status: Active Base Product Number: 2170330 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Current Rating (Amps): 0.700A Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Connector Type: Header, Male Pins Number of Positions: 80 Number of Rows: 8 Number of Positions Loaded: All Termination: Press-Fit Material Flammability Rating: UL94 V-0 Voltage Rating: 250V Pitch: 0.098" (2.50mm) Number of Columns: 10

Win Source Part Number: 1364538-2170330-1
Category: Connectors, Interconnects - Backplane Connectors - Specialized
Temperature Range - Operating: -65°C ~ 105°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Z-PACK HM-Zd
Package: Tube
Product Status: Active
Base Product Number: 2170330
Mounting Type: Through Hole
HTSUS: 8536.69.4040
REACH Status: Vendor Undefined
ECCN: EAR99
Current Rating (Amps): 0.700A
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Connector Type: Header, Male Pins
Number of Positions: 80
Number of Rows: 8
Number of Positions Loaded: All
Termination: Press-Fit
Material Flammability Rating: UL94 V-0
Voltage Rating: 250V
Pitch: 0.098" (2.50mm)
Number of Columns: 10

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 2170330-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
2170330-1
Board to Board & Mezzanine Connectors 2170330-1
HMZD+,4PAIRS,10COLS, VERTICAL,ASSEMBLY

HMZD+,4PAIRS,10COLS,VERTICAL,ASSEMBLY

Buy Now
Singapore, Singapore
Electronic Connector
407-2170330-1
Electronic Connector 407-2170330-1
HMZD+,4PAIRS,10COLS, VERTICAL,ASSEMBLY Connector System:Board-to-Boar d;Number of Positions:80;Row-to- Row Spacing:.059 in;Row-to-Row Spacing:1.5 mm;Mating Alignment:With Board-to-Board 80 .059" 1.5 mm | High Speed Connector | Part# 2170330-1 | TE Connectivity Product overview: 2170330-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2170330-1 can be used for catalog matching and distributor lookup.

HMZD+,4PAIRS,10COLS,VERTICAL,ASSEMBLY Connector System:Board-to-Board;Number of Positions:80;Row-to-Row Spacing:.059 in;Row-to-Row Spacing:1.5 mm;Mating Alignment:With Board-to-Board 80 .059" 1.5 mm | High Speed Connector | Part# 2170330-1 | TE Connectivity Product overview: 2170330-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2170330-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Conn, Hdr, 8R/80Pos, 2.5Mm Rohs Compliant Te Connectivity - 70AH0189 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Hdr, 8R/80Pos, 2.5Mm Rohs Compliant Te Connectivity
70AH0189
Backplane Conn, Hdr, 8R/80Pos, 2.5Mm Rohs Compliant Te Connectivity 70AH0189
BACKPLANE CONN, HDR, 8R/80POS, 2.5MM ROHS COMPLIANT: YES

BACKPLANE CONN, HDR, 8R/80POS, 2.5MM ROHS COMPLIANT: YES

Supplier's Site
Backplane Connectors - Specialized - 2170330-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2170330-1
Backplane Connectors - Specialized 2170330-1
CONN HEADER 80POS PCB

CONN HEADER 80POS PCB

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2170330-1 1364538-2170330-1 2170330-1 407-2170330-1 70AH0189 2170330-1
Product Name High Speed Backplane Connectors Connectors, Interconnects - Backplane Connectors - Specialized Board to Board & Mezzanine Connectors Electronic Connector Backplane Conn, Hdr, 8R/80Pos, 2.5Mm Rohs Compliant Te Connectivity Backplane Connectors - Specialized
Category Board to Board Connector
Mounting Board Mount Through Hole
Current Rating 1.5 amps 0.7 amps
Contact Pitch 2.49 mm (0.0980 inch)
Unlock Full Specs
to access all available technical data