TE Connectivity High Speed Backplane Connectors 2170328-1

Description
Body Features Primary Product Color : Gray Configuration Features Guide Location : Unguided Number of Columns : 10 Number of Positions : 40 Number of Rows : 2 Number of Signal Positions : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze, Brass Contact Current Rating (Max) (AMP) : .7 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Type : Pin Contact Underplating Material : Nickel Dimensions Row-to-Row Spacing : 3 MM  [.118 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Center & Dual Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 250 Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Signal Arrangement : Differential Signal Characteristics Data Rate (GBS) : ≤12 Number of Differential Pairs per Column : 2 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Guide Location : Unguided Number of Columns : 10 Number of Positions : 40 Number of Rows : 2 Number of Signal Positions : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze, Brass Contact Current Rating (Max) (AMP) : .7 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Type : Pin Contact Underplating Material : Nickel Dimensions Row-to-Row Spacing : 3 MM  [.118 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Center & Dual Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 250 Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Signal Arrangement : Differential Signal Characteristics Data Rate (GBS) : ≤12 Number of Differential Pairs per Column : 2 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2170328-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2170328-1
High Speed Backplane Connectors 2170328-1
Body Features Primary Product Color : Gray Configuration Features Guide Location : Unguided Number of Columns : 10 Number of Positions : 40 Number of Rows : 2 Number of Signal Positions : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze, Brass Contact Current Rating (Max) (AMP) : .7 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Type : Pin Contact Underplating Material : Nickel Dimensions Row-to-Row Spacing : 3 MM  [.118 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Center & Dual Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 250 Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Signal Arrangement : Differential Signal Characteristics Data Rate (GBS) : ≤12 Number of Differential Pairs per Column : 2 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Guide Location : Unguided
  • Number of Columns : 10
  • Number of Positions : 40
  • Number of Rows : 2
  • Number of Signal Positions : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze, Brass
  • Contact Current Rating (Max) (AMP) : .7
  • Contact Mating Area Plating Material : Gold Flash over Palladium Nickel
  • Contact Type : Pin
  • Contact Underplating Material : Nickel

Dimensions


  • Row-to-Row Spacing : 3 MM  [.118 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Center & Dual

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 250

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Shroud Style : Partially Shrouded
  • Signal Arrangement : Differential

Signal Characteristics


  • Data Rate (GBS) : ≤12
  • Number of Differential Pairs per Column : 2

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Header, Cuttable Connector Style: High Density (HDC, HDI, HPC) Number of Positions: 5 Pitch (mm): 4.2(mm) Mounting Type: Through Hole Current Rating (Amps): 30 mA

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Header, Cuttable
Connector Style: High Density (HDC, HDI, HPC)
Number of Positions: 5
Pitch (mm): 4.2(mm)
Mounting Type: Through Hole
Current Rating (Amps): 30 mA

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-2170328-1
Electronic Connector 407-2170328-1
Board Connector, 40 Contact(s), 4 Row(s), Male, Straight, Press Fit Terminal Product overview: 2170328-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2170328-1 can be used for catalog matching and distributor lookup.

Board Connector, 40 Contact(s), 4 Row(s), Male, Straight, Press Fit Terminal Product overview: 2170328-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2170328-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board to Board & Mezzanine Connectors - 2170328-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
2170328-1
Board to Board & Mezzanine Connectors 2170328-1
HMZD+,2PAIRS,10COLS, VERTICAL,ASSEMBLY

HMZD+,2PAIRS,10COLS,VERTICAL,ASSEMBLY

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
2170328-1
Board to Board & Mezzanine Connectors 2170328-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Backplane Connectors - Specialized - 2170328-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2170328-1
Backplane Connectors - Specialized 2170328-1
CONN HEADER HIGH SPEED 60POS PCB

CONN HEADER HIGH SPEED 60POS PCB

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2170328-1 407-2170328-1 2170328-1 2170328-1
Product Name High Speed Backplane Connectors Connectors,Interconnects Electronic Connector Board to Board & Mezzanine Connectors Backplane Connectors - Specialized
Category Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount Through Hole
Voltage Rating 250 volts
Current Rating 0.7 amps 0.0 amps
Unlock Full Specs
to access all available technical data