TE Connectivity Pluggable IO Connectors & Cages 2170322-4

Description
Body Features Heat Sink Finish : Anodized Black Heat Sink Height (INCH) : .255 Heat Sink Height Class : SAN Heat Sink Style : Pin Configuration Features Number of Ports : 1 Number of Rear EONs per Port Column : 2 Port Matrix Configuration : 1 x 1 Electrical Characteristics Data Rate (Max) (GBS) : 10 Housing Features Cage Material : Copper Alloy Operation/Applicatio n Circuit Application : Signal Other Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Single Form Factor : QSFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Heat Sink Finish : Anodized Black Heat Sink Height (INCH) : .255 Heat Sink Height Class : SAN Heat Sink Style : Pin Configuration Features Number of Ports : 1 Number of Rear EONs per Port Column : 2 Port Matrix Configuration : 1 x 1 Electrical Characteristics Data Rate (Max) (GBS) : 10 Housing Features Cage Material : Copper Alloy Operation/Applicatio n Circuit Application : Signal Other Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Single Form Factor : QSFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pluggable IO Connectors & Cages - 2170322-4 - TE Connectivity
Berwyn, PA, United States
Pluggable IO Connectors & Cages
2170322-4
Pluggable IO Connectors & Cages 2170322-4
Body Features Heat Sink Finish : Anodized Black Heat Sink Height (INCH) : .255 Heat Sink Height Class : SAN Heat Sink Style : Pin Configuration Features Number of Ports : 1 Number of Rear EONs per Port Column : 2 Port Matrix Configuration : 1 x 1 Electrical Characteristics Data Rate (Max) (GBS) : 10 Housing Features Cage Material : Copper Alloy Operation/Applicatio n Circuit Application : Signal Other Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Single Form Factor : QSFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Heat Sink Finish : Anodized Black
  • Heat Sink Height (INCH) : .255
  • Heat Sink Height Class : SAN
  • Heat Sink Style : Pin

Configuration Features


  • Number of Ports : 1
  • Number of Rear EONs per Port Column : 2
  • Port Matrix Configuration : 1 x 1

Electrical Characteristics


  • Data Rate (Max) (GBS) : 10

Housing Features


  • Cage Material : Copper Alloy

Operation/Application


  • Circuit Application : Signal

Other


  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Cage Type : Single
  • Form Factor : QSFP+
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : No
  • Thermal Accessory Type Included : Heat Sink

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2170322-4
Product Name Pluggable IO Connectors & Cages
Termination Through Hole - Solder
Unlock Full Specs
to access all available technical data

Similar Products