TE Connectivity Pluggable IO Connectors & Cages 2170305-2

Description
Configuration Features Number of Ports : 6 Number of Positions : 120 Port Matrix Configuration : 1 x 6 Contact Features Contact Current Rating (Max) (AMP) : .5 Electrical Characteristics Data Rate (Max) (GBS) : 4 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Ganged Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Configuration Features Number of Ports : 6 Number of Positions : 120 Port Matrix Configuration : 1 x 6 Contact Features Contact Current Rating (Max) (AMP) : .5 Electrical Characteristics Data Rate (Max) (GBS) : 4 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Ganged Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pluggable IO Connectors & Cages - 2170305-2 - TE Connectivity
Berwyn, PA, United States
Pluggable IO Connectors & Cages
2170305-2
Pluggable IO Connectors & Cages 2170305-2
Configuration Features Number of Ports : 6 Number of Positions : 120 Port Matrix Configuration : 1 x 6 Contact Features Contact Current Rating (Max) (AMP) : .5 Electrical Characteristics Data Rate (Max) (GBS) : 4 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Ganged Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Ports : 6
  • Number of Positions : 120
  • Port Matrix Configuration : 1 x 6

Contact Features


  • Contact Current Rating (Max) (AMP) : .5

Electrical Characteristics


  • Data Rate (Max) (GBS) : 4

Housing Features


  • Centerline (Pitch) : .8 MM  [.031 INCH ]

Operation/Application


  • Circuit Application : Signal
  • Pluggable I/O Applications : SFP

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Product Type Features


  • Cage Type : Ganged
  • Form Factor : SFP+
  • Pluggable I/O Product Type : Cage Assembly with Integrated Connector
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2170305-2
Product Name Pluggable IO Connectors & Cages
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1104-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 1508-006-1102-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 AWG
View Details