TE Connectivity High Speed Pluggable IO Connectors & Cages 2170288-1

Description
Configuration Features Number of Ports : 4 Number of Rear EONs per Port Column : 2 Port Matrix Configuration : 1 x 4 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Ganged Pluggable Form Factor : QSFP+ Pluggable I/O Product Type : Cage Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.2 MM  [.086 INCH ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 4 Number of Rear EONs per Port Column : 2 Port Matrix Configuration : 1 x 4 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Ganged Pluggable Form Factor : QSFP+ Pluggable I/O Product Type : Cage Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.2 MM  [.086 INCH ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2170288-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2170288-1
High Speed Pluggable IO Connectors & Cages 2170288-1
Configuration Features Number of Ports : 4 Number of Rear EONs per Port Column : 2 Port Matrix Configuration : 1 x 4 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Ganged Pluggable Form Factor : QSFP+ Pluggable I/O Product Type : Cage Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.2 MM  [.086 INCH ]

Configuration Features


  • Number of Ports : 4
  • Number of Rear EONs per Port Column : 2
  • Port Matrix Configuration : 1 x 4

Contact Features


  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ]

Housing Features


  • Cage Material : Nickel Silver

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : Yes
  • Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly

Other


  • EMI Containment Feature Type : Elastomeric Gasket
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Cage Type : Ganged
  • Pluggable Form Factor : QSFP+
  • Pluggable I/O Product Type : Cage
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.2 MM  [.086 INCH ]
Buy Now
Pluggable Connector Assemblies - A119684-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A119684-ND
Pluggable Connector Assemblies A119684-ND
Position QSFP Cage, Ganged (1 x 4) Connector Press-Fit Through Hole, Right Angle

Position QSFP Cage, Ganged (1 x 4) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
I/O Connectors - 2170288-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2170288-1
I/O Connectors 2170288-1
1X4 CAGE ASSEMBLY, THRU BEZEL, QSFP

1X4 CAGE ASSEMBLY, THRU BEZEL, QSFP

Buy Now
Pluggable Connectors - 2170288-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2170288-1
Pluggable Connectors 2170288-1
CONN QSFP CAGE 1X4 PRESS-FIT R/A

CONN QSFP CAGE 1X4 PRESS-FIT R/A

Supplier's Site Datasheet
1X4 Cage Assembly, Thru Bezel, Qsfp Te Connectivity - 98X8494 - Newark, An Avnet Company
Chicago, IL, United States
1X4 Cage Assembly, Thru Bezel, Qsfp Te Connectivity
98X8494
1X4 Cage Assembly, Thru Bezel, Qsfp Te Connectivity 98X8494
1X4 CAGE ASSEMBLY, THRU BEZEL, QSFP

1X4 CAGE ASSEMBLY, THRU BEZEL, QSFP

Supplier's Site
1X4 Cage Assembly, Thru Bezel, Qsfp Amp - Te Connectivity - 41AJ6289 - Newark, An Avnet Company
Chicago, IL, United States
1X4 Cage Assembly, Thru Bezel, Qsfp Amp - Te Connectivity
41AJ6289
1X4 Cage Assembly, Thru Bezel, Qsfp Amp - Te Connectivity 41AJ6289
1X4 CAGE ASSEMBLY, THRU BEZEL, QSFP

1X4 CAGE ASSEMBLY, THRU BEZEL, QSFP

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2170288-1 A119684-ND 2170288-1 2170288-1 98X8494
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies I/O Connectors Pluggable Connectors 1X4 Cage Assembly, Thru Bezel, Qsfp Te Connectivity
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data