TE Connectivity High Speed Pluggable IO Connectors & Cages 2170285-1

Description
Configuration Features Number of Ports : 4 Number of Positions : 80 Port Matrix Configuration : 1 x 4 Contact Features Contact Mating Area Plating Material : Gold (Au) Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 4 Housing Features Cage Material : Copper Alloy Centerline (Pitch) : .8 MM  [.032 INCH ] Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Ganged Pluggable Form Factor : SFP Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 4 Number of Positions : 80 Port Matrix Configuration : 1 x 4 Contact Features Contact Mating Area Plating Material : Gold (Au) Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 4 Housing Features Cage Material : Copper Alloy Centerline (Pitch) : .8 MM  [.032 INCH ] Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Ganged Pluggable Form Factor : SFP Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2170285-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2170285-1
High Speed Pluggable IO Connectors & Cages 2170285-1
Configuration Features Number of Ports : 4 Number of Positions : 80 Port Matrix Configuration : 1 x 4 Contact Features Contact Mating Area Plating Material : Gold (Au) Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 4 Housing Features Cage Material : Copper Alloy Centerline (Pitch) : .8 MM  [.032 INCH ] Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Ganged Pluggable Form Factor : SFP Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Ports : 4
  • Number of Positions : 80
  • Port Matrix Configuration : 1 x 4

Contact Features


  • Contact Mating Area Plating Material : Gold (Au)

Dimensions


  • PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 4

Housing Features


  • Cage Material : Copper Alloy
  • Centerline (Pitch) : .8 MM  [.032 INCH ]

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : No
  • Pluggable I/O Applications : SFP

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Cage Type : Ganged
  • Pluggable Form Factor : SFP
  • Pluggable I/O Product Type : Cage Assembly with Integrated Connector
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Pluggable Connector Assemblies - 2170285-1-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
2170285-1-ND
Pluggable Connector Assemblies 2170285-1-ND
80 (20 x 4) Position SFP Receptacle with Cage, Ganged (1x4) Connector Press-Fit Through Hole, Right Angle

80 (20 x 4) Position SFP Receptacle with Cage, Ganged (1x4) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
I/O Connectors - 2170285-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2170285-1
I/O Connectors 2170285-1
SFP CAGE&PT ASSY PRESS FIT 1X4

SFP CAGE&PT ASSY PRESS FIT 1X4

Buy Now
Pluggable Connectors - 2170285-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2170285-1
Pluggable Connectors 2170285-1
CONN SFP RCPT W/CAGE 1X4 80P R/A

CONN SFP RCPT W/CAGE 1X4 80P R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2170285-1 2170285-1-ND 2170285-1 2170285-1
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies I/O Connectors Pluggable Connectors
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data