TE Connectivity Pluggable IO Connectors & Cages 2170256-1

Description
Configuration Features Number of Ports : 1 Number of Rear EONs per Port Column : 5 Port Matrix Configuration : 1 x 1 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : EMI Enhanced Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Single Form Factor : QSFP+ Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.2 MM  [.086 INCH ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 1 Number of Rear EONs per Port Column : 5 Port Matrix Configuration : 1 x 1 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : EMI Enhanced Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Single Form Factor : QSFP+ Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.2 MM  [.086 INCH ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable IO Connectors & Cages - 2170256-1 - TE Connectivity
Berwyn, PA, United States
Pluggable IO Connectors & Cages
2170256-1
Pluggable IO Connectors & Cages 2170256-1
Configuration Features Number of Ports : 1 Number of Rear EONs per Port Column : 5 Port Matrix Configuration : 1 x 1 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : EMI Enhanced Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Single Form Factor : QSFP+ Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.2 MM  [.086 INCH ]

Configuration Features


  • Number of Ports : 1
  • Number of Rear EONs per Port Column : 5
  • Port Matrix Configuration : 1 x 1

Contact Features


  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ]

Housing Features


  • Cage Material : Nickel Silver

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : No
  • Pluggable I/O Applications : EMI Enhanced

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Cage Type : Single
  • Form Factor : QSFP+
  • Pluggable I/O Product Type : Cage
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.2 MM  [.086 INCH ]
Buy Now
I/O Connectors - 2170256-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2170256-1
I/O Connectors 2170256-1
Cage Assy, QSFP, Through Bezel,w/o HS LP

Cage Assy, QSFP, Through Bezel,w/o HS LP

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2170256-1
I/O Connectors 2170256-1
I/O Connectors

I/O Connectors

Buy Now
Pluggable Connector Assemblies - 2170256-1-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
2170256-1-ND
Pluggable Connector Assemblies 2170256-1-ND
Position QSFP+ Cage Connector Press-Fit Through Hole, Right Angle

Position QSFP+ Cage Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Tray Part Status: Obsolete Connector Type: Receptacle Mounting Type: Requires Holder Termination: Solder Features: Digital Potentiometer 50k Ohm 4 Circuit 257 Taps SPI Interface 20-TSSOP

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Tray
Part Status: Obsolete
Connector Type: Receptacle
Mounting Type: Requires Holder
Termination: Solder
Features: Digital Potentiometer 50k Ohm 4 Circuit 257 Taps SPI Interface 20-TSSOP

Buy Now Datasheet
Pluggable Connectors - 2170256-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2170256-1
Pluggable Connectors 2170256-1
CONN QSFP+ CAGE PRESS-FIT R/A

CONN QSFP+ CAGE PRESS-FIT R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2170256-1 2170256-1 2170256-1-ND 2170256-1
Product Name Pluggable IO Connectors & Cages I/O Connectors Pluggable Connector Assemblies Connectors,Interconnects Pluggable Connectors
Termination Through Hole - Press-Fit Solder
Unlock Full Specs
to access all available technical data