TE Connectivity High Speed Pluggable IO Connectors & Cages 2170199-1

Description
Body Features Cage Plating Material : Tin Heat Sink Finish : Electroless Nickel Heat Sink Height (INCH) : .208 Heat Sink Height Class : SAN Heat Sink Style : Pin Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Dimensions Product Length : 21.7 MM  [.854 INCH ] Product Width : 64.03 MM  [2.52 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 10 Housing Features Cage Material : Copper Alloy Mechanical Attachment PCB Mounting Style : Through Hole - Press-Fit Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Single Pluggable Form Factor : XFP Pluggable I/O Product Type : Cage Assembly Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.08 INCH ] Usage Conditions Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Cage Plating Material : Tin Heat Sink Finish : Electroless Nickel Heat Sink Height (INCH) : .208 Heat Sink Height Class : SAN Heat Sink Style : Pin Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Dimensions Product Length : 21.7 MM  [.854 INCH ] Product Width : 64.03 MM  [2.52 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 10 Housing Features Cage Material : Copper Alloy Mechanical Attachment PCB Mounting Style : Through Hole - Press-Fit Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Single Pluggable Form Factor : XFP Pluggable I/O Product Type : Cage Assembly Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.08 INCH ] Usage Conditions Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2170199-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2170199-1
High Speed Pluggable IO Connectors & Cages 2170199-1
Body Features Cage Plating Material : Tin Heat Sink Finish : Electroless Nickel Heat Sink Height (INCH) : .208 Heat Sink Height Class : SAN Heat Sink Style : Pin Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Dimensions Product Length : 21.7 MM  [.854 INCH ] Product Width : 64.03 MM  [2.52 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 10 Housing Features Cage Material : Copper Alloy Mechanical Attachment PCB Mounting Style : Through Hole - Press-Fit Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Single Pluggable Form Factor : XFP Pluggable I/O Product Type : Cage Assembly Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.08 INCH ] Usage Conditions Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]

Body Features


  • Cage Plating Material : Tin
  • Heat Sink Finish : Electroless Nickel
  • Heat Sink Height (INCH) : .208
  • Heat Sink Height Class : SAN
  • Heat Sink Style : Pin

Configuration Features


  • Number of Ports : 1
  • Port Matrix Configuration : 1 x 1

Dimensions


  • Product Length : 21.7 MM  [.854 INCH ]
  • Product Width : 64.03 MM  [2.52 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 10

Housing Features


  • Cage Material : Copper Alloy

Mechanical Attachment


  • PCB Mounting Style : Through Hole - Press-Fit

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : Yes

Other


  • EMI Containment Feature Type : Elastomeric Gasket
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Cage Type : Single
  • Pluggable Form Factor : XFP
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.05 MM  [.08 INCH ]

Usage Conditions


  • Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]
Buy Now
I/O Connectors - 2170199-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2170199-1
I/O Connectors 2170199-1
XFP KIT W/CAGE, CLIP, HEAT SINK

XFP KIT W/CAGE, CLIP, HEAT SINK

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2170199-1
I/O Connectors 2170199-1
I/O Connectors

I/O Connectors

Buy Now
Pluggable Connector Assemblies - A120555-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A120555-ND
Pluggable Connector Assemblies A120555-ND
Position XFP Cage with Heat Sink Connector Press-Fit

Position XFP Cage with Heat Sink Connector Press-Fit

Buy Now Datasheet
Pluggable Connectors - 2170199-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2170199-1
Pluggable Connectors 2170199-1
CONN XFP CAGE W/HSINK PRESS-FIT

CONN XFP CAGE W/HSINK PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2170199-1 2170199-1 A120555-ND 2170199-1
Product Name High Speed Pluggable IO Connectors & Cages I/O Connectors Pluggable Connector Assemblies Pluggable Connectors
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products