TE Connectivity High Speed Pluggable IO Connectors & Cages 2170193-1

Description
Configuration Features Lightpipe Style : Standard Number of Ports : 1 Port Matrix Configuration : 1 x 1 Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Enhanced Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Package Product Type Features Cage Type : Single Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Lightpipe Style : Standard Number of Ports : 1 Port Matrix Configuration : 1 x 1 Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Enhanced Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Package Product Type Features Cage Type : Single Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2170193-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2170193-1
High Speed Pluggable IO Connectors & Cages 2170193-1
Configuration Features Lightpipe Style : Standard Number of Ports : 1 Port Matrix Configuration : 1 x 1 Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Enhanced Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Package Product Type Features Cage Type : Single Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Lightpipe Style : Standard
  • Number of Ports : 1
  • Port Matrix Configuration : 1 x 1

Dimensions


  • PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 16

Housing Features


  • Cage Material : Nickel Silver

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Heat Sink Compatible : No
  • Pluggable I/O Applications : SFP+ Enhanced

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Cage Type : Single
  • Pluggable Form Factor : SFP+
  • Pluggable I/O Product Type : Cage
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.05 MM  [.081 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Pluggable Connector Assemblies - A128532-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A128532-ND
Pluggable Connector Assemblies A128532-ND
Position SFP+ Cage Connector Press-Fit Through Hole, Right Angle

Position SFP+ Cage Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
I/O Connectors - 2170193-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2170193-1
I/O Connectors 2170193-1
SFP+ 1x1 Cage Assembly,w/ Light Pipe

SFP+ 1x1 Cage Assembly,w/ Light Pipe

Buy Now
Pluggable Connectors - 2170193-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2170193-1
Pluggable Connectors 2170193-1
CONN SFP+ CAGE PRESS-FIT R/A

CONN SFP+ CAGE PRESS-FIT R/A

Supplier's Site Datasheet
Sfp+ 1X1 Cage Assembly,w/ Light Pipe Te Connectivity - 98X8487 - Newark, An Avnet Company
Chicago, IL, United States
Sfp+ 1X1 Cage Assembly,w/ Light Pipe Te Connectivity
98X8487
Sfp+ 1X1 Cage Assembly,w/ Light Pipe Te Connectivity 98X8487
SFP+ 1x1 Cage Assembly,w/ Light Pipe

SFP+ 1x1 Cage Assembly,w/ Light Pipe

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2170193-1 A128532-ND 2170193-1 2170193-1 98X8487
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies I/O Connectors Pluggable Connectors Sfp+ 1X1 Cage Assembly,w/ Light Pipe Te Connectivity
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data