TE Connectivity Connectors,Interconnects 2170128-1

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Style: High Density (HDC, HDI, HPC) Connector Type: Receptacle Mounting Type: Through Hole Termination: Push and Insert Features: Non-Isolated PoL Module DC DC Converter Output 0.9 ~ 2.5V - - 6A 3V - 3.6V Input
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Style: High Density (HDC, HDI, HPC) Connector Type: Receptacle Mounting Type: Through Hole Termination: Push and Insert Features: Non-Isolated PoL Module DC DC Converter Output 0.9 ~ 2.5V - - 6A 3V - 3.6V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Style: High Density (HDC, HDI, HPC) Connector Type: Receptacle Mounting Type: Through Hole Termination: Push and Insert Features: Non-Isolated PoL Module DC DC Converter Output 0.9 ~ 2.5V - - 6A 3V - 3.6V Input

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Style: High Density (HDC, HDI, HPC)
Connector Type: Receptacle
Mounting Type: Through Hole
Termination: Push and Insert
Features: Non-Isolated PoL Module DC DC Converter Output 0.9 ~ 2.5V - - 6A 3V - 3.6V Input

Buy Now Datasheet
I/O Connectors - 2170128-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2170128-1
I/O Connectors 2170128-1
SFP+ 1x1 Cage Assy, Press-Fit, 20 Pin

SFP+ 1x1 Cage Assy, Press-Fit, 20 Pin

Buy Now
Pluggable Connectors - 2170128-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2170128-1
Pluggable Connectors 2170128-1
CONN SFP+ CAGE PRESS-FIT R/A

CONN SFP+ CAGE PRESS-FIT R/A

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2170128-1 2170128-1
Product Name Connectors,Interconnects I/O Connectors Pluggable Connectors
Termination Push and Insert
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk - 1339g2-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details